EN
  • EN
  • DE

TL3116CPW

Part No TL3116CPW
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description ULTRA-FAST LOW-POWER PRECISION COMPARATORS | IC PREC COMP ULTRA-FAST 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Use For General
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Supply Voltage , Single/Dual (±) 5V ~ 10V, ±2.5V ~ 5V
Voltage - Input Offset (Maximum) 3mV at ±5V
Current - Input Bias (Maximum) 1.1μA at ±5V
Current - Output 20mA
Current - Quiescent (Maximum) 14.7mA
CMRR, PSRR 100dB CMRR
Propagation Delay (Maximum) 12ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-TSSOP
Mounting Style SMD
Supplier Device Package 8-TSSOP
Family Part Number TL3116
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 1268166-TL3116CPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL3116CPW CAD Model

Description

The TL3116CPW is a high-precision, low-power comparator from Texas Instruments, designed for a wide array of applications requiring fast and accurate voltage level detection. This device stands out due to its fast response time and low power consumption, making it an ideal choice for battery-powered devices and systems that require efficient power management.

Key Features

  • High Speed: With a typical response time of just 4 ns, the TL3116CPW offers rapid signal processing capabilities, which is crucial for time-sensitive applications.
  • Low Power Consumption: Operating with a low supply current, this comparator helps to conserve energy in portable devices, contributing to longer battery life and reduced power costs.
  • Wide Supply Range: The device can be powered by a supply voltage ranging from 2.7 V to 12 V, or ±1.35 V to ±6 V in split-supply applications, offering flexibility in various circuit designs.
  • Push-Pull Outputs: The TL3116CPW features push-pull outputs that do not require external pull-up resistors, simplifying design and reducing component count.
  • Differential Inputs: It includes differential inputs that support a common-mode voltage range that extends from the negative supply, enhancing the comparator’s versatility in different signal environments.

Applications

The TL3116CPW is adept at serving in a diverse range of applications, including:

  • High-speed signal detection
  • Zero-crossing detectors
  • Window comparators
  • Voltage level translators
  • Battery-powered and portable devices
  • Data acquisition systems
  • Communication systems

Quality and Reliability

As with all Texas Instruments products, the TL3116CPW is manufactured to high standards of quality and reliability. It is available in an 8-pin TSSOP (Thin Shrink Small Outline Package), providing a compact footprint for space-constrained applications.

Conclusion

The TL3116CPW from Texas Instruments is a versatile comparator that combines speed, efficiency, and practicality. Whether it’s being implemented in industrial, consumer, or communication technology, this device is engineered to meet the stringent demands of modern electronic systems.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us
Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Push-Pull, Rail-to-Rail TSOT-23-8
Lowest to $0.9806
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess