EN
  • EN
  • DE

PESD2CAN/S500

Part No PESD2CAN/S500
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 346996-PESD2CAN/S500
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD2CAN/S500 CAD Model

Description

Introducing the PESD2CAN/S500 from NXP Semiconductors

The PESD2CAN/S500 is a state-of-the-art ESD protection device specifically designed by NXP Semiconductors to safeguard CAN (Controller Area Network) bus lines from the detrimental effects of Electrostatic Discharge (ESD). This product is an essential component for automotive and industrial applications where reliable communication over CAN bus is critical.

Key Features

  • ESD Protection: The PESD2CAN/S500 offers exceptional protection against ESD, ensuring that the CAN bus lines are shielded from surges up to 24 kV, exceeding the IEC 61000-4-2 standard.
  • Low Capacitance: With a low capacitance design, this device ensures minimal signal distortion, which is vital for maintaining the integrity of high-speed data communication.
  • Bidirectional Clamping: The bidirectional clamping feature of the PESD2CAN/S500 provides symmetrical ESD protection for both positive and negative transients, which is crucial for balanced protection during ESD events.
  • Automotive Qualification: Fully qualified for automotive applications, the PESD2CAN/S500 meets the stringent requirements of AEC-Q101 standards, making it suitable for use in harsh automotive environments.

Applications

The PESD2CAN/S500 is designed for a wide range of applications where CAN bus communication is utilized. It is particularly useful in:

  • Automotive networks, such as body control modules, powertrain, and infotainment systems.
  • Industrial automation systems where reliable CAN communication is necessary for operational efficiency.
  • Networking equipment that uses CAN protocol for critical data exchange.

Product Specifications

The PESD2CAN/S500 is packaged in a small SOT23 surface-mounted package, making it ideal for space-constrained applications. It operates over a wide temperature range, ensuring performance stability across different operating conditions.

With its robust protection features and compliance with industry standards, the PESD2CAN/S500 from NXP Semiconductors is an excellent choice for designers looking to enhance the reliability and longevity of their CAN bus systems. Its integration into your design will ensure that your systems are well-protected against ESD, thus minimizing downtime and maintenance costs associated with ESD damage.

For detailed product information, specifications, and application notes, please refer to the official NXP Semiconductors product datasheet for the PESD2CAN/S500.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess