EN
  • EN
  • DE

TL3016CDRG4

Part No TL3016CDRG4
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC PREC COMP ULTRA-FAST 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, Push-Pull, TTL
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Voltage - Input Offset (Max) 3mV @ ±5V
Current - Input Bias (Max) 10μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 12.5mA
CMRR, PSRR (Typ) 97dB CMRR
Propagation Delay (Max) 10ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107688-TL3016CDRG4
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL3016CDRG4 CAD Model

Description

Product Overview: TL3016CDRG4 Precision Comparator by Texas Instruments

The TL3016CDRG4 is a high-speed precision comparator manufactured by the renowned electronics company, Texas Instruments. This advanced comparator is designed to provide ultra-fast and reliable performance for a wide range of applications, including high-speed triggering, zero-crossing detectors, and various types of timing circuits. With its exceptional speed and precision, the TL3016CDRG4 is an ideal choice for designers who require the utmost in accuracy and response time.

Key Features

  • Fast Response Time: The TL3016CDRG4 boasts a response time of less than 10 ns, ensuring rapid signal processing and minimal delay in critical applications.
  • Low Offset Voltage: It features a low input offset voltage, which minimizes error and enhances overall system accuracy.
  • High Input Impedance: With a high input impedance, this comparator is less likely to load the source circuit, preserving signal integrity.
  • Strobe Capability: The inclusion of a strobe function allows users to disable the output stage, providing additional flexibility in system design.

Applications

The TL3016CDRG4 is versatile and can be used in a variety of electronic systems. It is particularly suited for:

  • High-speed analog-to-digital converters
  • Precision voltage monitoring
  • Pulse and square wave generation
  • Communication systems
  • Control systems

Package and Quality

This particular model, TL3016CDRG4, comes in a small-outline integrated circuit (SOIC) package, which is conducive to space-constrained applications. It is designed to meet the rigorous standards of Texas Instruments, ensuring reliability and performance in both commercial and industrial environments.

Environmental and Regulatory Compliance

The TL3016CDRG4 is RoHS compliant, adhering to environmental regulations that limit the use of hazardous substances in electronics. This commitment to environmental responsibility makes it a suitable choice for eco-conscious applications and companies aiming to reduce their ecological footprint.

In summary, the TL3016CDRG4 from Texas Instruments is a state-of-the-art precision comparator that offers a blend of speed, accuracy, and reliability, making it an excellent component for high-performance electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us
Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4520 $53.4240
28+ $3.6530 $102.2840
43+ $3.5388 $152.1684
59+ $3.4247 $202.0573
76+ $3.3105 $251.5980
102+ $2.9680 $302.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,220 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess