EN
  • EN
  • DE

TL2842BD-8

Part No TL2842BD-8
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK PWM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Topology Boost, Flyback, Forward
Voltage - Start Up 16V
Supply Voltage - Operating 10 V to 30 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1107665-TL2842BD-8
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TL2842BD-8 CAD Model

Description

Introducing the TL2842BD-8 PWM Controller by Texas Instruments

The TL2842BD-8 is a versatile Pulse Width Modulation (PWM) controller designed and manufactured by the renowned Texas Instruments. This high-performance device is engineered to cater to a wide array of power supply applications, providing an efficient and reliable solution for your power management needs.

At the heart of the TL2842BD-8's design is its ability to offer precise voltage regulation, flexibility, and enhanced power efficiency. It is particularly suitable for isolated and non-isolated power supply designs, making it a go-to component for professionals in the field of electronics. The device's operational frequency can be programmed to meet the specific requirements of your application, ensuring optimal performance and compatibility with a variety of components and systems.

The TL2842BD-8 features an internal oscillator whose frequency is set by an external resistor and capacitor. This allows designers to tailor the PWM operations to their specific needs, optimizing the performance for their particular circuit design. The device also includes an error amplifier, a regulator, an oscillator, a PWM comparator, a shutdown terminal, and under-voltage lockout protection. These integrated features make the TL2842BD-8 a comprehensive solution for managing and controlling power within electronic systems.

With its built-in under-voltage lockout system, the TL2842BD-8 ensures that the device remains off until the supply voltage reaches a safe operating level. This protective feature safeguards your electronic components from potential damage due to low voltage conditions. Additionally, the shutdown terminal can be utilized to turn off the output, providing an extra layer of control and safety for power management.

The TL2842BD-8 comes in a compact SOIC-8 package, which is ideal for space-constrained applications. Its small footprint does not compromise its functionality or reliability, making it a highly efficient solution for modern electronic devices. Whether you are designing power supplies for consumer electronics, industrial systems, or telecommunications equipment, the TL2842BD-8 PWM controller from Texas Instruments is designed to deliver top-notch performance and robust power management.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess