Products specifications Report Issue?

Reference Date Code 09+
Reference case SOP14
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 757457-TL2264
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL2264 CAD Model

Description

The TL2264 is a high-performance operational amplifier (op-amp) designed by Texas Instruments, a leader in semiconductor design and manufacturing. This precision op-amp is part of TI's extensive range of analog ICs, known for their reliability and cutting-edge technology. The TL2264 is crafted to meet the demands of a wide array of applications, ranging from industrial and automotive to consumer electronics.

Key Features

  • High Precision: The TL2264 offers excellent accuracy and stability, which is critical for applications requiring precise signal amplification.
  • Low Noise: With its low-noise design, the TL2264 ensures signal fidelity, making it ideal for audio applications and sensitive measurement equipment.
  • Wide Bandwidth: The device provides a wide bandwidth, enabling it to handle a variety of signals without distortion or loss of detail.
  • Low Power Consumption: Energy efficiency is a hallmark of the TL2264, making it suitable for battery-powered devices and applications where power conservation is essential.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output, which allows for a larger output voltage range, maximizing the dynamic range in various circuits.

Applications

The TL2264 is versatile and can be used in numerous applications, including:

  • Test and measurement systems
  • Audio processing equipment
  • Data acquisition systems
  • Analog filters
  • Servo controls and robotics
  • Automotive electronics

Technical Specifications

The TL2264 is characterized by several technical specifications that make it a robust choice for designers:

  • Supply Voltage Range: ±2.5V to ±15V
  • Input Offset Voltage: Typically 500 µV
  • Operating Temperature Range: -40°C to +125°C
  • Packaging Options: Available in various package types to suit different design needs

With its combination of precision, low power, and wide bandwidth, the TL2264 from Texas Instruments represents a dependable and efficient solution for high-fidelity signal processing in a multitude of electronic systems.

You May Also Be Interested in

Exar Corporation
3.0V to 5.5V RS-232 Transceivers with Auto On-Line® Plus | IC TXRX RS232 28SSOP
Need more? Email Us
ECAD model for SP3244ECA-L
NXP / Nexperia
Stereo BTL audio output amplifier with DC volume control
Need more? Email Us
ECAD model for TDA7053A
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
ECAD model for SP708CU
Texas Instruments
8 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Lowest to $11.7727
ECAD model for TAS5508PAG
Winbond Electronics
512K X 8 CMOS FLASH MEMORY
Need more? Email Us
ECAD model for W29C040T-90
YOBON TECHNOLOGIES,INC.
300mA, Low Power, High PSRR LDO Regulator
Need more? Email Us
ECAD model for YB1253ST89X140
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 6V
Lowest to $3.9416
ECAD model for V23105A5302A201
Toshiba Semiconductor and Storage
Analog Multiplexer/Demultiplexer
Lowest to $3.2327
ECAD model for TC74VHC4053AFK
Torex Semiconductor Ltd
28V Operation High Speed Voltage Regulators with Stand-by Function
Lowest to $0.5376
ECAD model for XC6701B502MR-G

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention