EN
  • EN
  • DE

TL1963A-18KTTT

Part No TL1963A-18KTTT
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 1.5-A LOW-NOISE FAST-TRANSIENT-RESPONSE LOW-DROPOUT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268118-TL1963A-18KTTT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL1963A-18KTTT CAD Model

Description

The TL1963A-18KTTT from Texas Instruments is a high-performance, low-dropout linear regulator (LDO) designed to deliver a stable and precise 1.8V output. This LDO is an excellent choice for sensitive applications requiring a clean and stable power supply.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V which is ideal for powering advanced microprocessors and FPGAs.
  • High Accuracy: Offers an impressive output voltage accuracy of ±1%, ensuring reliable performance for precision-dependent components.
  • Low Dropout: With a low dropout voltage, this LDO maintains regulation even when the supply voltage is very close to the output voltage, making it highly efficient for battery-powered devices.
  • Current Capacity: Capable of supplying up to 1.5A of output current, it can easily handle high-current demands of modern digital circuits.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Fast Transient Response: The TL1963A-18KTTT is designed to have a fast transient response, which is crucial for applications where load conditions change rapidly.

Applications

The TL1963A-18KTTT is versatile and can be used in a wide range of applications, including:

  • High-end Consumer Electronics
  • Telecommunication Infrastructure
  • Enterprise Solutions and Servers
  • Portable and Battery-powered Devices
  • Medical Equipment
  • Automotive Systems

Package and Availability

This LDO is available in a small, surface-mount package, making it suitable for space-constrained applications. The part number TL1963A-18KTTT denotes the specific package and tape and reel options for ease of manufacturing and assembly processes.

Conclusion

With its high accuracy, low dropout, and robust protection features, the TL1963A-18KTTT from Texas Instruments is an ideal solution for providing stable power to sensitive electronic components. Its wide range of applications and convenient packaging options make it a valuable addition to any power management design.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess