EN
  • EN
  • DE

TL16PNP550AFNR

Part No TL16PNP550AFNR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ASYNCHRONOUS COMMUNICATIONS ELEMENT WITH PLUG-AND-PLAY (PnP) AND AUTOFLOW CONTROL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268114-TL16PNP550AFNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16PNP550AFNR CAD Model

Description

The TL16PNP550AFNR is a high-performance, monolithic component designed and manufactured by Texas Instruments. This product is part of TI's renowned interface family and is specifically crafted to address the needs of serial communication in modern electronic systems.

Key Features

  • Advanced Functionality: The TL16PNP550AFNR is equipped with a multitude of features that facilitate efficient serial data communication. This includes an enhanced bi-directional FIFO, which significantly reduces the overhead on the system's CPU during data transfer operations.
  • High-Speed Performance: With a capability to handle baud rates up to several megabits per second, this device is well-suited for high-speed applications that require reliable and swift data transmission.
  • Flexible Integration: The component is designed for easy integration into a variety of systems. Its small form factor and surface-mount package make it an ideal choice for space-constrained applications.
  • Low Power Consumption: Energy efficiency is a hallmark of the TL16PNP550AFNR, ensuring that devices incorporating this component maintain a low power profile, which is crucial for battery-powered or energy-sensitive applications.

Applications

The TL16PNP550AFNR is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Networking Equipment
  • Telecommunications Infrastructure

Technical Specifications

At the heart of the TL16PNP550AFNR lies a robust set of technical specifications that enable its high performance:

  • Single-Chip 16550 UART Functionality
  • Auto-Flow Control to Simplify Connectivity
  • Enhanced FIFOs for Improved Data Handling
  • Low Operational Voltage Range
  • Extended Temperature Range for Industrial Applications

Conclusion

The TL16PNP550AFNR from Texas Instruments stands out as a superior solution for serial communication challenges in modern electronic systems. Its blend of speed, power efficiency, and advanced features make it a smart choice for designers and engineers looking to enhance their data communication capabilities.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7381 $51.6429
22+ $4.7082 $103.5804
33+ $4.5610 $150.5130
46+ $4.4139 $203.0394
59+ $4.2668 $251.7412
79+ $3.8254 $302.2066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess