EN
  • EN
  • DE

SZMMSZ33ET3G

Part No SZMMSZ33ET3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 23.1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ33
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279625-SZMMSZ33ET3G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ33ET3G CAD Model

Description

The SZMMSZ33ET3G from ON Semiconductor is a high-quality Zener voltage regulator diode, designed to provide a precise voltage regulation solution for a multitude of electronic applications. Offering a nominal Zener voltage of 3.3V, this surface-mount device is an essential component for power management tasks within complex circuits.

Key Features and Benefits

  • Standard Zener Breakdown Voltage Range: With a 3.3V nominal Zener voltage, the SZMMSZ33ET3G is suitable for a variety of voltage regulation applications, ensuring stable operation across different devices.
  • High Efficiency and Reliability: Engineered for maximum performance, this Zener diode offers a high level of reliability and is capable of withstanding rigorous conditions.
  • Low Leakage Current: The low leakage current characteristic minimizes power loss and improves the overall efficiency of the application it is used in.
  • Compact Surface-Mount Package: The SOD-323 package allows for efficient use of PCB space, making it ideal for compact, high-density circuit designs.
  • RoHS Compliant: The SZMMSZ33ET3G is compliant with RoHS standards, ensuring that it meets global environmental and regulatory requirements.
  • Industrial and Consumer Application Versatility: This Zener diode is suitable for a wide range of applications, from industrial-grade equipment to consumer electronics, offering versatility and adaptability.

Applications

The SZMMSZ33ET3G is commonly used in applications that require a stable reference voltage, such as power supplies, voltage regulators, and protection circuits. It is also ideal for use in:

  • Consumer Electronics
  • Telecommunication Devices
  • Computers and Peripherals
  • Portable Battery-Powered Devices
  • Medical Instruments

Technical Specifications

With a power dissipation of 500 mW and a Zener test current of 20 mA, the SZMMSZ33ET3G is capable of handling significant power requirements. Its tight voltage tolerance ensures accurate voltage regulation, while the operating temperature range from -55°C to +150°C allows for deployment in various environmental conditions.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess