EN
  • EN
  • DE

TL16CP754CIPMR

Part No TL16CP754CIPMR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC QUAD UART W/64B FIFO 64-LQFP / QUAD UARTS WITH 64-BYTE FIFO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Features Internal Oscillator
Number of Channels 4, QUART
FIFO's 64 Byte
Protocol RS485
Data Rate (Maximum) 3Mbps
Supply Voltage (V) 1.62V ~ 5.5V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Part Number Series TL16C754C
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809195-TL16CP754CIPMR
Ultra Librarian 3D Model Ultra Librarian TL16CP754CIPMR CAD Model

Description

The TL16CP754CIPMR is a highly integrated circuit designed by Texas Instruments, renowned for its robust performance in serial communication applications. This quadruple UART (Universal Asynchronous Receiver/Transmitter) is an essential component for systems requiring high-speed data exchange through serial ports.

Key Features

  • Multiple Channels: The device includes four independent UART channels, each capable of handling full-duplex communication, which significantly enhances the data handling capacity of the system it's integrated into.
  • Enhanced Data Rates: With support for baud rates up to 3 Mbps, the TL16CP754CIPMR ensures swift data transfer, making it ideal for applications requiring fast and reliable communication.
  • FIFO Buffers: Each UART channel is equipped with 64-byte FIFOs for both transmit and receive data, reducing the overhead on the CPU and improving the efficiency of data processing.
  • Programmable Hardware Flow Control: The device supports hardware flow control using RTS (Request to Send) and CTS (Clear to Send) signals, allowing for seamless data flow management between devices.
  • Flexible Serial Interface: The TL16CP754CIPMR can interface with a variety of microprocessors via a flexible 8-bit or 16-bit bus, providing versatility in system design.
  • Low Power Consumption: Designed with power efficiency in mind, this UART is suitable for power-sensitive applications.

Applications

The TL16CP754CIPMR is ideal for a range of applications, including but not limited to:

  • Factory automation and industrial control systems
  • Point-of-sale (POS) terminals
  • Gaming and entertainment systems
  • Networking equipment
  • Automotive infotainment and diagnostics

Package and Quality

This product is available in a compact 64-pin LQFP (Low-Profile Quad Flat Package) that ensures a small footprint on the PCB while providing excellent thermal performance. Texas Instruments is committed to high-quality standards, and the TL16CP754CIPMR is no exception, offering reliability and performance for critical communication tasks.

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
MaxLinear Inc
IC UART FIFO 64B DUAL 32QFN
Lowest to $4.2435
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.0743 $54.1486
5+ $22.2149 $111.0745
7+ $21.5206 $150.6442
10+ $20.8264 $208.2640
13+ $20.1322 $261.7186
17+ $18.0496 $306.8432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess