EN
  • EN
  • DE

TL16CFM405APH

Part No TL16CFM405APH
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099530-TL16CFM405APH
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL16CFM405APH CAD Model

Description

Product Overview: TL16CFM405APH

The TL16CFM405APH is a high-performance, versatile integrated circuit from the renowned manufacturer Texas Instruments. This product is designed to cater to a wide array of applications, particularly in the field of communications and data transfer. The TL16CFM405APH is built to provide reliable service in both industrial and commercial settings, ensuring that users can depend on its functionality and durability.

Key Features

  • Interface Type: The TL16CFM405APH is equipped with a parallel interface, which enables fast data transfer rates and efficient communication with other devices and systems.
  • Supply Voltage: This device operates at a supply voltage that is compatible with many common systems, ensuring easy integration into existing designs without the need for extensive modifications.
  • Package/Case: The product comes in a robust package that is designed to withstand harsh conditions while maintaining its integrity and performance.
  • Temperature Range: It is designed to operate over a wide temperature range, making it suitable for use in environments that experience temperature fluctuations.

Applications

The TL16CFM405APH is highly suited for applications that require fast and reliable data transfer. It is commonly used in:

  • Data communication equipment
  • Networking hardware
  • Industrial control systems
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL16CFM405APH is no exception. This product is manufactured using high-quality materials and is subjected to rigorous testing to ensure its performance under a variety of conditions. With Texas Instruments' reputation for reliability, customers can trust the TL16CFM405APH to deliver consistent results.

Support and Resources

For engineers and developers, Texas Instruments provides extensive support and resources for the TL16CFM405APH. Technical documentation, application notes, and design resources are readily available to assist in the integration and use of this product in a wide range of applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess