EN
  • EN
  • DE

TL16C554AI

Part No TL16C554AI
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ASYNCHRONOUS-COMMUNICATIONS ELEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268098-TL16C554AI
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C554AI CAD Model

Description

The TL16C554AI from Texas Instruments is a robust, high-performance quad Universal Asynchronous Receiver/Transmitter (UART) integrated circuit, designed to meet the demanding requirements of enhanced communication systems. This device significantly extends the capabilities of communication ports by providing four independent UART channels in a single package.

Key Features

  • Integrated UART Channels: The TL16C554AI contains four UARTs with individual 16-byte FIFOs for transmit and receive operations, enhancing data buffering and throughput.
  • Programmable Baud Rate Generators: Each UART channel can be programmed independently for a wide range of baud rates, allowing for flexible data rate configurations.
  • Modem Control Functions: Full modem control capabilities are available, providing signals such as RTS (Request To Send) and CTS (Clear To Send), necessary for full-duplex communication.
  • Flexible Character Lengths: Supports 5-, 6-, 7-, or 8-bit character lengths, giving users the ability to adapt to various communication protocols and data formats.
  • Even, Odd, or No-Parity Bit Generation and Detection: Offers versatile parity options to ensure data integrity in different communication scenarios.
  • Low-Power Consumption: Designed with power management in mind, the TL16C554AI operates efficiently, making it suitable for power-sensitive applications.
  • Industrial Temperature Range: Operates reliably in a broad range of temperatures, from -40°C to 85°C, ensuring stable performance in diverse environments.

Applications

The TL16C554AI is ideal for applications that require multiple serial interfaces, such as:

  • Factory automation and industrial control systems
  • Point of sale (POS) terminals
  • Networking equipment such as routers and switches
  • Computer peripheral interfacing
  • Telecommunications systems

With its high integration, reliability, and flexibility, the TL16C554AI from Texas Instruments is an excellent choice for designers looking to enhance serial communication capabilities in their systems while minimizing board space and power consumption.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0156 $56.0624
9+ $11.5000 $103.5000
14+ $11.1407 $155.9698
19+ $10.7813 $204.8447
24+ $10.4219 $250.1256
33+ $9.3438 $308.3454
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess