EN
  • EN
  • DE

TL16C550DIRHB

Part No TL16C550DIRHB
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 2.25 V to 5.5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 32-VQFN (5x5)
Win Source Part Number 054764-TL16C550DIRHB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C550DIRHB CAD Model

Description

The TL16C550DIRHB is a high-performance asynchronous communications element (ACE) from Texas Instruments, a trusted leader in semiconductor solutions. This integrated circuit is designed to upgrade the performance of serial communication ports on a wide array of systems, from embedded devices to full-scale computing platforms.

Key Features

  • Enhanced Baud Rate: The TL16C550DIRHB offers a programmable baud rate generator that can precisely select any rate up to 1.5 Mbps. This flexibility ensures compatibility with a variety of communication standards and makes the device suitable for high-speed serial data transfer.
  • FIFO Buffers: With a built-in 16-byte FIFO for both transmit and receive, this ACE can handle high data throughput and reduce the overhead on the CPU, improving system efficiency.
  • Automatic Flow Control: The device supports automatic hardware and software flow control, which helps prevent data loss during high-speed transfers and ensures stable communication.
  • Flexible Character Formatting: Users can configure the TL16C550DIRHB to handle 5, 6, 7, or 8-bit characters, with 1, 1.5, or 2 stop bits and even or odd parity. This versatility allows the device to be used in a wide range of applications.
  • Modem Control: The ACE includes a complete modem control capability, enabling it to interface with and manage modem signals for point-to-point communication protocols.

Applications

The TL16C550DIRHB is ideal for enhancing serial port operations in systems such as:

  • Point-of-sale terminals
  • Industrial control systems
  • Networking equipment
  • Computer motherboards

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TL16C550DIRHB is no exception. It is manufactured using industry-leading techniques and subjected to rigorous testing to ensure peak performance under a variety of conditions.

Environmental and Regulatory Compliance

The TL16C550DIRHB complies with international environmental standards, including RoHS and Green Product requirements, reflecting Texas Instruments' dedication to environmental sustainability.

You May Also Be Interested in

Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $232.6042
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Need more? Email Us
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6996 $51.2924
46+ $2.2151 $101.8946
70+ $2.1459 $150.2130
97+ $2.0767 $201.4399
125+ $2.0074 $250.9250
167+ $1.7998 $300.5666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess