EN
  • EN
  • DE

TL16C450N

Part No TL16C450N
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNCH COMM ELEMENT 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1, UART
Supply Voltage - Operating 4.75 V to 5.25 V
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Through Hole
Case / Package 40-PDIP
Win Source Part Number 054761-TL16C450N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C450N CAD Model

Description

The TL16C450N is a specialized integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular chip is part of the family of UART (Universal Asynchronous Receiver/Transmitter) controllers, which are essential components in serial communication interfaces.

Key Features

  • Asynchronous Communication: The TL16C450N facilitates asynchronous serial communication, meaning that data can be sent and received without the need for a shared clock signal between the communicating devices. This makes it highly versatile for various applications.
  • Programmable Baud Rate: Users have the flexibility to program the baud rate generator to select a wide range of data transfer rates, ensuring compatibility with different systems and requirements.
  • Flexible Character Lengths: The device supports 5, 6, 7, or 8-bit character lengths, giving users the option to choose the optimal data format for their specific application.
  • Error Detection: Built-in error detection features such as parity, overrun, and framing error detection ensure reliable data transmission and help to quickly identify communication issues.
  • FIFO Buffers: The TL16C450N includes FIFO (First In, First Out) buffers for both transmission and reception, which helps to manage data flow and reduce the risk of data loss during high-speed communication.

Applications

The TL16C450N is suitable for a broad range of applications in various fields. It is commonly used in:

  • Serial communication interfaces in computing devices
  • Industrial control systems
  • Networking equipment
  • Point of Sale (POS) terminals
  • Telecommunications equipment

Technical Specifications

The TL16C450N operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels. It is available in a PDIP (Plastic Dual In-line Package), which ensures ease of integration into a wide variety of circuit boards and systems.

Conclusion

With its robust feature set and Texas Instruments' reputation for high-quality products, the TL16C450N is a reliable choice for designers and engineers looking to implement efficient serial communication in their electronic systems. Its programmability, error detection capabilities, and FIFO buffers make it a versatile and essential component in modern digital communication infrastructures.

You May Also Be Interested in

MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Lowest to $1.6817
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess