EN
  • EN
  • DE

TL16C2550PFBRG4

Part No TL16C2550PFBRG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description 1.8-V to 5-V DUAL UART WITH 16-BYTE FIFOS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268079-TL16C2550PFBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C2550PFBRG4 CAD Model

Description

The TL16C2550PFBRG4 is a sophisticated dual universal asynchronous receiver-transmitter (UART) integrated circuit, designed and manufactured by the renowned Texas Instruments. This device offers a reliable solution for enhancing serial communication in a multitude of embedded systems, providing two independent full-duplex channels for data transmission.

Key Features

  • High-Speed Operation: The TL16C2550PFBRG4 operates at a wide range of baud rates, with support for data rates up to 3 Mbps, making it suitable for high-speed serial communication requirements.
  • Dual Channel: With two UART channels, it allows simultaneous communication with multiple peripherals, increasing data throughput and system efficiency.
  • FIFO Buffers: Each UART channel is equipped with 64-byte FIFO buffers to reduce the overhead of CPU intervention, improving the overall performance of the system.
  • Programmable Baud Rate Generators: The device includes independent programmable baud rate generators to provide flexibility in selecting the desired baud rates for different communication needs.
  • Modem Control Capability: It supports full modem control signals, ensuring compatibility with a wide range of modem communication standards.
  • Low Power Consumption: Designed for power-sensitive applications, this UART features a low-power mode to conserve energy when not in active operation.
  • Auto Flow Control: It supports automatic hardware and software flow control, reducing the risk of data loss during transmission and reception.

Applications

The TL16C2550PFBRG4 is ideal for deployment in a variety of applications where efficient serial communication is critical. These include industrial control systems, point-of-sale terminals, computer networking equipment, and satellite receivers, among others. Its robust feature set ensures that it can meet the demands of complex and data-intensive tasks.

Package and Quality

This device is available in a 48-pin LQFP (Low-Profile Quad Flat Package), which offers a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TL16C2550PFBRG4 is no exception, being designed to meet high reliability and performance standards.

You May Also Be Interested in

MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622
Sipex Corporation
SIPEX ZBT SRAM 128KX36 4.2NS
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $7.3955
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4004 $51.8028
17+ $6.0722 $103.2274
26+ $5.8824 $152.9424
36+ $5.6927 $204.9372
46+ $5.5029 $253.1334
61+ $4.9336 $300.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,082 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess