EN
  • EN
  • DE

TL1454CPWR

Part No TL1454CPWR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (T)
Description DUAL-CHANNEL PULSE-WIDTH-MODULATION (PWM) CONTROL CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 091348-TL1454CPWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL1454CPWR CAD Model

Description

Introducing the TL1454CPWR Dual Output Controller from Texas Instruments

The TL1454CPWR is a versatile and efficient power management integrated circuit (IC) designed by the renowned semiconductor manufacturer, Texas Instruments. This dual-output controller is specifically engineered to facilitate the design of power supplies that require a dual output, making it an ideal choice for a variety of applications, including but not limited to consumer electronics, networking equipment, and industrial systems.

Key Features

  • Dual Output Control: The TL1454CPWR offers two independent output channels that can be adjusted to suit the needs of different applications, providing flexibility in power supply design.
  • Wide Input Voltage Range: With an input voltage range that accommodates various power sources, this controller is adaptable to different operating conditions and system requirements.
  • High Efficiency: Designed with power efficiency in mind, the TL1454CPWR helps to minimize power loss, thus improving the overall efficiency of the system it is used in.
  • Integrated Safety Features: The device includes a range of built-in safety features such as under-voltage lockout (UVLO), over-current protection, and thermal shutdown to ensure reliable operation under adverse conditions.
  • Compact Packaging: Housed in a space-saving TSSOP (Thin Shrink Small Outline Package), the TL1454CPWR is suitable for use in systems where board space is at a premium.

Applications

The TL1454CPWR is a highly versatile controller that can be used in a wide array of power management applications. It is particularly well-suited for:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Telecommunications Equipment
  • Computing and Data Storage Systems
  • Industrial Control Systems

Technical Specifications

Some of the technical highlights of the TL1454CPWR include:

  • Operating Temperature Range: -40°C to 85°C
  • Package Type: TSSOP-14
  • Adjustable Output Voltage
  • Fixed Frequency Operation

With the TL1454CPWR, Texas Instruments continues its tradition of providing high-quality, reliable components for power management solutions. This dual-output controller is a testament to TI's commitment to innovation, offering designers a combination of performance, efficiency, and versatility.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5042 $52.6470
85+ $1.2343 $104.9155
130+ $1.1957 $155.4410
175+ $1.1571 $202.4925
225+ $1.1186 $251.6850
300+ $1.0028 $300.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess