EN
  • EN
  • DE

TL1454CDB

Part No TL1454CDB
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994553-TL1454CDB
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL1454CDB CAD Model

Description

The TL1454CDB is a high-performance, dual-output, pulse-width modulation (PWM) controller designed by the renowned Texas Instruments. This advanced component is tailored for managing power supplies that require a dual output, making it an ideal selection for a wide array of applications, including computing systems, telecommunications, and industrial equipment.

Key Features

  • Dual Output Control: The TL1454CDB provides simultaneous control of two outputs, which can be configured for either push-pull, half-bridge, or two-switch forward topologies.
  • Wide Input Voltage Range: This PWM controller is designed to operate over a broad input voltage range, accommodating various power supply designs.
  • Adjustable Frequency: With an adjustable switching frequency up to 500 kHz, the TL1454CDB allows designers to fine-tune their power supply for optimal performance and efficiency.
  • High Efficiency: The TL1454CDB integrates features such as soft-start and dead-time control, which contribute to high efficiency and reduced power loss in the power supply design.
  • Protection Features: It includes a comprehensive set of protection features, such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring reliable operation under various conditions.

Applications

The versatility of the TL1454CDB makes it suitable for a diverse range of applications. It is widely used in:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Isolated and Non-Isolated Power Supplies
  • Redundant Power Systems
  • Telecom Power Supplies
  • Server and Networking Equipment

Technical Specifications

The TL1454CDB is available in a compact SOIC-16 package, providing a space-efficient solution for PCB layouts. It operates over a commercial temperature range and is RoHS compliant, meeting environmental standards for electronic components.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team for comprehensive guidance in integrating the TL1454CDB into your next power supply project.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess