EN
  • EN
  • DE

TL1453NSR

Part No TL1453NSR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099526-TL1453NSR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TL1453NSR CAD Model

Description

The TL1453NSR is a high-performance, dual-channel Pulse Width Modulation (PWM) controller designed and manufactured by Texas Instruments. This versatile component is engineered to deliver efficient power management and is well-suited for a wide range of applications, including power supplies, DC-DC converters, and other power control circuits.

Key Features

  • Dual Output Channels: The TL1453NSR features two independent PWM outputs, which allows for synchronous or asynchronous operation, providing flexibility in designing power circuits.
  • Wide Input Voltage Range: It can operate across a broad input voltage spectrum, making it adaptable to various power systems and ensuring compatibility with a range of input sources.
  • Adjustable Dead-Time Control: This function enables optimization of switching intervals, thereby enhancing power efficiency and reducing electromagnetic interference (EMI).
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.
  • Programmable Soft-Start Function: The soft-start capability helps to prevent current surges at startup, contributing to the stability and reliability of the power system.

Applications

The TL1453NSR is ideal for a variety of applications, including:

  • Switching power supplies
  • DC to DC converters
  • Offline power converters
  • AC-DC adapters for computers and personal electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL1453NSR is no exception. It is built to meet high industry standards, ensuring long-term reliability and performance in commercial and industrial environments. The device is available in a surface-mount package, making it suitable for modern, compact PCB designs.

Technical Specifications

Parameter Value
Output Channels 2
Input Voltage Wide Range
UVLO Yes
Soft-Start Programmable

For detailed technical specifications, please refer to the TL1453NSR datasheet provided by Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
Need more? Email Us
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess