EN
  • EN
  • DE
  • IT

TL081ACDR

Part No TL081ACDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 3MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 116977-TL081ACDR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Logistics, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TL081ACDR CAD Model

Description

The TL081ACDR represents a high-performance JFET-input operational amplifier from the reputable semiconductor manufacturer Texas Instruments (TI). This particular model is designed to offer a blend of features that make it suitable for a wide range of applications, including audio, telecommunications, and instrumentation systems.

Key Features

  • Low Input Bias and Offset Currents: The TL081ACDR boasts extremely low input bias and offset currents, which is a critical feature for precision applications that require minimal error and drift over time.
  • High Input Impedance: With its JFET input stage, this operational amplifier provides a very high input impedance, making it ideal for situations where it is necessary to minimize the loading effect on the preceding stage.
  • Wide Bandwidth: The device offers a bandwidth of 3MHz, which allows it to handle a broad range of frequencies without significant signal degradation, making it suitable for high-fidelity audio processing and other applications that require a wide frequency response.
  • Low Power Consumption: The TL081ACDR is designed for optimized power efficiency, which is essential for battery-powered devices and energy-sensitive applications.
  • Slew Rate: It features a slew rate of 13 V/μs, ensuring that the operational amplifier can handle rapid changes in input signals with minimal distortion.

Package and Quality

The TL081ACDR comes in a compact 8-pin SOIC package, which is conducive to space-constrained designs. The device is also RoHS compliant, ensuring adherence to the latest environmental standards and regulations.

Applications

Due to its versatile nature, the TL081ACDR can be used in a variety of electronic circuits. It is commonly found in active filters, sample and hold circuits, voltage followers, and as a general-purpose amplifier. Its reliable performance also makes it a preferred choice for designing professional audio equipment, analog-to-digital converters, and other precision analog applications.

Conclusion

The TL081ACDR from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. With its combination of low power consumption, high input impedance, and wide bandwidth, this operational amplifier stands out as an excellent choice for designers seeking performance and versatility.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8343 $50.0580
150+ $0.6846 $102.6900
230+ $0.6632 $152.5360
315+ $0.6418 $202.1670
405+ $0.6204 $251.2620
540+ $0.5562 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 680 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess