Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1267960-TL074MFKB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL074MFKB CAD Model

Description

Product Overview: TL074MFKB from Texas Instruments

The TL074MFKB is a high-performance operational amplifier (op-amp) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This op-amp is part of the TL07x series, which is well-known for its low noise, high input impedance, and low power consumption. It is an ideal component for professional audio equipment, instrumentation, and other applications requiring high-quality signal amplification.

Key Features

  • Low Noise: The TL074MFKB boasts a low noise voltage, making it suitable for audio processing and other sensitive applications where signal integrity is paramount.
  • Wide Bandwidth: It offers a wide bandwidth, which allows a broad range of frequencies to be amplified without distortion, ensuring high fidelity in signal processing tasks.
  • JFET Input: The JFET input stage provides high input impedance and low input bias current, which minimizes the loading effect on the source circuit and ensures accurate signal reproduction.
  • Low Power Consumption: Designed with power efficiency in mind, the TL074MFKB consumes less power, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Quad Configuration: This device contains four independent op-amps in a single package, offering design flexibility and reducing the number of components required in multi-channel applications.

Applications

The TL074MFKB is versatile and can be used in a wide array of electronic circuits. It is particularly well-suited for:

  • Professional audio mixing and signal processing equipment
  • Analog filters
  • Instrumentation amplifiers
  • Active filters
  • Function generators
  • Operational amplifier circuits requiring low noise and high input impedance

Product Specifications

The TL074MFKB operates over a supply voltage range of ±7V to ±15V. It is available in a variety of package types, with the MFKB denoting a specific package code. The operational temperature range for this device is specified from 0°C to 70°C, ensuring reliable performance across a wide range of environmental conditions.

With its combination of low noise performance, high input impedance, and low power consumption, the TL074MFKB from Texas Instruments stands out as a top choice for designers looking to enhance their audio and signal processing applications.

You May Also Be Interested in

Diodes Incorporated
8.0A SUPER-FAST GLASS PASSIVATED RECTIFIER
Need more? Email Us
ECAD model for STPR805DF
STMicroelectronics
2K 128 x 16 SERIAL MICROWIRE EEPROM
Need more? Email Us
ECAD model for ST93CS57M1013TR
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13067AN
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1091
EIC discrete Semiconductors
SURFACE MOUNT SILICON ZENER DIODES
Need more? Email Us
ECAD model for SZ1013
ON Semiconductor
PHOTOTRANSISTOR OPTOISOLATOR | OPTOISO 5.3KV TRANS W/BASE 6DIP
Lowest to $0.2801
ECAD model for TIL111
EIC discrete Semiconductors
AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Need more? Email Us
ECAD model for TPSMC8.2A
Power Integrations
Energy-Efficient, Off-Line Switcher With Line Compensated Overload Power | IC OFF-LINE SWITCH PWM 8SO
Lowest to $0.5583
ECAD model for TNY286DG
Honeywell
Hall Effect Sensor 10mA 3.3V/5V 3-Pin SOT-23 T/R / INDUSTRIAL APPLICATIONS | SENSOR HALL EFFECT ANALOG SOT23
Lowest to $0.2762
ECAD model for SS39ET

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention