The TL074ACD from Texas Instruments is a high-performance, low-noise JFET-input operational amplifier designed for a wide range of applications. This device integrates four independent op-amps into a single 14-pin SOIC package, making it an excellent choice for projects where space and weight are critical considerations.
With its JFET input stage, the TL074ACD offers a high input impedance, which minimizes loading on the input signal and preserves signal integrity. This feature, combined with a low input bias and offset currents, makes it particularly suitable for high-impedance sensor amplification and precise data acquisition systems.
The TL074ACD has a wide common-mode and differential voltage range, which provides the user with a high degree of flexibility in circuit design. Its low harmonic distortion and low noise make it an ideal option for audio pre-amplification, where preserving the audio signal's purity is paramount. Moreover, the device boasts a high slew rate, ensuring that it can handle fast-changing signals without distortion.
With a typical low noise of 18 nV/√Hz at 1 kHz, this operational amplifier is well-suited for applications that require low noise performance, such as professional audio equipment, high-fidelity systems, and active filters. The TL074ACD also features a wide supply voltage range from ±7V to ±15V, allowing it to be used in a variety of power environments. Its low total harmonic distortion plus noise (THD+N) contributes to its high-performance profile in demanding applications.
Overall, the TL074ACD is a reliable and versatile component that can be used in a multitude of electronic circuits. Texas Instruments' commitment to quality ensures that this operational amplifier meets the stringent requirements of the most demanding applications, making it a trusted choice for engineers and designers around the world.
Key Features:
- Low noise: 18 nV/√Hz at 1 kHz
- High input impedance: JFET input stage
- Low harmonic distortion
- High slew rate
- Wide supply voltage range: ±7V to ±15V
- Four independent op-amps in a 14-pin SOIC package