EN
  • EN
  • DE

2SA1015LT1

Part No 2SA1015LT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 153278-2SA1015LT1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1015LT1 CAD Model

Description

The ON Semiconductor 2SA1015LT1 is a high-reliability, low-frequency PNP transistor designed for use in a wide range of electronic applications. This versatile transistor is well-suited for audio frequency amplifier stages and low-speed switching applications, making it a popular choice among electronic hobbyists and professionals alike.

Key Features:

  • Transistor Type: PNP - This transistor is a PNP type, which means it is controlled by the flow of holes as charge carriers. PNP transistors are typically used in positive ground circuits and are activated by a negative current at the base.
  • Voltage & Current Ratings: It offers a collector-base voltage (VCBO) of -50V, a collector-emitter voltage (VCEO) of -50V, and a collector current (IC) of -150mA, which provides ample headroom for a variety of applications.
  • Power Dissipation: The 2SA1015LT1 has a power dissipation (PD) of 400mW, allowing it to handle moderate levels of power without overheating, ensuring reliable operation over extended periods.
  • Gain Bandwidth Product (fT): With a transition frequency of 80MHz, this transistor is capable of amplifying signals with a good response up to this frequency, making it suitable for audio applications and other low to medium frequency uses.
  • Package: It comes in a TO-92 package, which is a widely used, through-hole mounting design that is easy to handle and solder, even for those with minimal experience in electronics assembly.

Applications:

The 2SA1015LT1 can be used in a variety of electronic circuits. It is commonly found in:

  • Audio frequency amplifier stages where it can amplify low-power audio signals.
  • Driver stages in audio amplifiers, where it can drive the input of a power amplifier stage.
  • General-purpose switching applications where a PNP transistor is needed to control low-power devices.
  • Signal processing circuits due to its good frequency response.

Overall, the ON Semiconductor 2SA1015LT1 is a reliable and versatile component that offers solid performance for a variety of electronic applications. Its combination of voltage and current ratings, power handling, and frequency response makes it a go-to choice for those in need of a general-purpose PNP transistor.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess