EN
  • EN
  • DE

TL070IDR

Part No TL070IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 3MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 13 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 65pA
Voltage - Input Offset 3mV
Operating Supply Current 1.4mA
Supply Voltage - Operating 7 V to 36 V, ±3.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1107525-TL070IDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL070IDR CAD Model

Description

The TL070IDR from Texas Instruments is a high-fidelity operational amplifier that combines a wealth of features to deliver outstanding performance in a variety of applications. This op-amp is designed for audio and other signal processing tasks that require low distortion, low noise, and high linearity.

Key Features

  • Low Noise: The TL070IDR boasts a low noise density, making it an ideal choice for audio pre-amplification and other applications where signal integrity is paramount.
  • High-Speed Performance: With a high slew rate and bandwidth, this op-amp is capable of handling fast signal transitions and high-frequency signals without distortion.
  • Low Distortion: The device offers very low harmonic distortion, which is crucial for maintaining the purity of the audio signal or any other analog signal it processes.
  • Wide Supply Range: It can operate from a wide range of power supply voltages, accommodating various system designs and requirements.
  • Single or Dual Supply Operation: The TL070IDR is versatile in its power configuration, allowing for both single and dual supply operations, thereby providing flexibility in circuit design.

Applications

The TL070IDR is suitable for a broad array of applications, including:

  • Professional Audio Equipment
  • High-Fidelity Music Systems
  • Active Filters
  • Signal Conditioning
  • Analog to Digital Converters
  • Mixing Consoles

Product Specifications

The TL070IDR comes in a convenient SOIC-8 package and is characterized by the following specifications:

  • Channels: Single
  • Output Type: Rail-to-Rail
  • Voltage Supply: ±5V to ±15V
  • Slew Rate: Typically 13 V/μs
  • Gain Bandwidth Product: 3 MHz
  • Operating Temperature: -40°C to 85°C

With its exceptional performance and versatility, the Texas Instruments TL070IDR operational amplifier is a top choice for designers looking to enhance their audio or signal processing systems.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess