EN
  • EN
  • DE

TL064MFKB

Part No TL064MFKB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-POWER JFET-INPUT OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267891-TL064MFKB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL064MFKB CAD Model

Description

Introducing the TL064MFKB Operational Amplifier from Texas Instruments

The TL064MFKB is a high-performance, low-power JFET-input operational amplifier brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This operational amplifier, commonly referred to as an op-amp, is part of the TL06x series, which is renowned for its balance of performance and efficiency.

Designed to offer a wide range of features, the TL064MFKB is optimized for applications requiring low input bias and offset currents, as well as low power consumption. It operates over a wide range of power supply voltages, including the standard ±15V for analog circuits, and can function with single or dual supplies for added flexibility.

Key Features of the TL064MFKB:

  • Low Power Consumption: The device is tailored for energy-sensitive applications, ensuring efficient operation without sacrificing performance.
  • Wide Common-Mode and Differential Voltage Ranges: This feature allows the op-amp to be used in a broad spectrum of applications, from simple buffering to more complex signal conditioning tasks.
  • Low Input Bias and Offset Currents: The JFET input stage provides low input currents, which is crucial for high-impedance sensor amplification and precision applications.
  • Output Short-Circuit Protection: The TL064MFKB includes built-in protection against short-circuit conditions, enhancing the durability and reliability of the device in your electronic designs.
  • Internal Frequency Compensation: This feature ensures stability of operation without requiring additional external components, simplifying the design and reducing the bill of materials.
  • High Input Impedance: The JFET inputs offer a high impedance, making the op-amp suitable for a variety of high-impedance applications.

The TL064MFKB is an ideal choice for designers looking for an operational amplifier that can handle a wide array of signal processing tasks while maintaining low power consumption. Its versatility and robustness make it suitable for use in audio pre-amplification, filters, integrators, or any circuit requiring a high-impedance, low-power op-amp.

With Texas Instruments' commitment to quality and performance, the TL064MFKB represents a reliable and efficient solution for your operational amplifier needs. Whether you're designing for consumer electronics, industrial instrumentation, or precision analog processing, this op-amp is engineered to help you achieve optimal performance in your electronic circuits.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.4680 $90.9360
3+ $37.3071 $111.9213
5+ $36.1413 $180.7065
6+ $34.9754 $209.8524
8+ $33.8096 $270.4768
10+ $30.3120 $303.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess