Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Slew Rate 3.5V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 30pA
Voltage - Input Offset 3mV
Supply Current 200μA
Supply Voltage , Single/Dual (±) 7V ~ 36V, ±3.5V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number TL064B
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1267881-TL064BCDG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL064BCDG4 CAD Model

Description

Product Overview: TL064BCDG4

The TL064BCDG4 is a high-performance, low-power JFET-input operational amplifier from the reputable manufacturer Texas Instruments. This device is designed to offer a perfect balance between speed and power consumption, making it an ideal choice for a wide array of applications that require efficient operations without compromising on performance.

Key Features

  • Low Power Consumption: The TL064BCDG4 is engineered to operate with minimal power, drawing only 200 µA/channel. This makes it suitable for battery-powered devices and other applications where power efficiency is a priority.
  • Wide Bandwidth: With a bandwidth of 1 MHz, this operational amplifier can handle a broad range of signals, making it versatile for various signal processing tasks.
  • High Input Impedance: The JFET input stage ensures a high input impedance, which reduces loading on the input signal source and preserves signal integrity.
  • Offset Voltage: It offers a low input offset voltage, which translates to more accurate amplification and less signal distortion.
  • Package: The device comes in a SOIC-14 package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the TL064BCDG4 allows it to be used in a diverse range of applications, including:

  • Audio pre-amplification and mixing consoles
  • Signal conditioning
  • Active filters and oscillators
  • Data acquisition systems
  • Analog-to-digital converters
  • Medical instrumentation
  • Industrial process controls

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL064BCDG4 is no exception. The device is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of industrial and commercial use. With Texas Instruments' backing, users can be confident in the longevity and consistency of this operational amplifier.

Conclusion

The TL064BCDG4 operational amplifier is a testament to Texas Instruments' dedication to providing high-quality, reliable components for the electronics industry. Its low power consumption, wide bandwidth, and high input impedance make it a highly adaptable component suitable for a plethora of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 38MHZ RRO 8SOIC
Lowest to $4.9341
ECAD model for OPA350UA
Texas Instruments
IC OPAMP INSTR 1MHZ 16SOIC
Lowest to $11.5622
ECAD model for PGA204AU
Texas Instruments
IC OPAMP GP 7MHZ RRO SOT23-5
Lowest to $2.3940
ECAD model for OPA364IDBVR
STMicroelectronics
WIDE BANDWIDTH AND MOS INPUTS SINGLE OPERATIONAL AMPLIFIER
Need more? Email Us
ECAD model for TSH321ID
Texas Instruments
IC OPAMP GP 8MHZ 14SOIC
Lowest to $13.7595
ECAD model for OPA4132UA/2K5
Texas Instruments
IC OPAMP GP 7MHZ RRO SOT23-5
Lowest to $1.6404
ECAD model for OPA364AIDBVR
Analog Devices Inc.
16V Low Cost, High Performance CMOS Rail-to-Rail Operational Amplifiers
Lowest to $26.5516
ECAD model for AD8664ARZ
Texas Instruments
INST Amp Quad ±18V/36V 24-Pin TSSOP T/R / IC OPAMP PGA 6MHZ 24TSSOP
Lowest to $3.3771
ECAD model for PGA280AIPWR
Linear Technology
Active Filter Single Low Pass 4th Order 10MHz 8-Pin SOIC N / Very Low Noise, Differential Amplifier and 10MHz Lowpass Filter | IC OPAMP DIFF 1 CIRCUIT 8SO
Lowest to $10.9200
ECAD model for LT6600IS8-10

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5686 $62.7440
90+ $1.2871 $115.8390
135+ $1.2469 $168.3315
190+ $1.2067 $229.2730
245+ $1.1664 $285.7680
325+ $1.0457 $339.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 227,800 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention