The MAX232AESE-TG074 from Maxim Integrated is a robust transceiver IC that is designed to facilitate serial communication by converting signals between RS-232 and TTL levels. This component is a crucial element in applications requiring reliable data transfer through serial ports, such as industrial controls, point-of-sale systems, and telecommunications equipment.
Key Features
- Interface Type: The device supports RS-232 interface, ensuring compatibility with a wide range of serial communication standards.
- Number of Drivers/Receivers: It includes two drivers and two receivers, allowing for full-duplex communication.
- Supply Voltage: The IC operates at a single +5V power supply, which is convenient for systems that run on standard logic levels.
- Electrostatic Discharge (ESD) Protection: With built-in ESD protection, the MAX232AESE-TG074 can withstand voltage spikes, making it suitable for use in environments prone to electrical disturbances.
- Data Rate: It supports data rates up to 120 kbps, ensuring efficient data transmission for most serial communication needs.
- Low-Power Shutdown: The device features a low-power shutdown mode, which helps in reducing power consumption when not in active use.
Package and Temperature Range
The MAX232AESE-TG074 is available in a 16-pin Narrow SOIC package, which is ideal for space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, making it reliable in a variety of harsh operating conditions.
Applications
This transceiver IC is versatile and can be used in multiple applications, including:
- Industrial control systems
- Point-of-sale terminals
- Telecommunications equipment
- Peripheral devices
- Networking equipment
In summary, the MAX232AESE-TG074 from Maxim Integrated offers a reliable solution for serial communication with its robust feature set, making it a preferred choice for designers and engineers looking to integrate RS-232 connectivity into their systems.