EN
  • EN
  • DE
  • IT

TL032ACD

Part No TL032ACD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 2 CIRCUIT 8SOIC  /  J-FET Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 5.1V/µs
Gain Bandwidth Product 1.1 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 570 µV
Current - Supply 422µA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TL032
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -TL032ACD-NDR,TL032ACDE4-ND,296-7145-5,2156-TL032ACD,TL032ACDE4,TEXTISTL032ACD,-TL032ACDE4-NDR,TL032ACDG4,-TL032ACDE4,TL032ACDG4-ND
Standard Package 75
Win Source Part Number 991431-TL032ACD
Ultra Librarian 3D Model Ultra Librarian TL032ACD CAD Model

Description

The TL032ACD from Texas Instruments is a high-precision operational amplifier that offers an excellent balance between cost-effectiveness and performance. This device is part of the TL03x series, which is known for its low input bias and offset currents, as well as low power consumption.

Key Features:

  • Low Power Consumption: The TL032ACD is designed for battery-powered and energy-efficient applications, consuming very low power while maintaining good performance.
  • High Input Impedance: With a JFET input stage, the amplifier provides a high input impedance, making it suitable for interfacing with high-impedance sources.
  • Low Offset Voltage: The device features a low offset voltage, which minimizes errors in precision applications and improves overall system accuracy.
  • Wide Supply Range: It operates with a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Output Short-Circuit Protection: The TL032ACD includes output short-circuit protection, enhancing reliability and robustness in the field.
  • Internal Frequency Compensation: The device is internally frequency compensated, which reduces the number of external components needed and simplifies circuit design.

Applications:

The TL032ACD operational amplifier is versatile and can be used in a wide array of applications, including:

  • Active filters
  • Signal conditioning
  • Data acquisition systems
  • Analog-to-digital converters
  • Battery-operated devices
  • Audio electronics

Package and Quality:

The TL032ACD comes in a standard SOIC-8 package, which is suitable for surface-mount technology and is widely accepted in the industry for its compact size and ease of integration. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured to high standards, ensuring reliability and performance consistency across various conditions.

Conclusion:

For designers looking for an operational amplifier that balances cost, power efficiency, and precision, the TL032ACD from Texas Instruments is an excellent choice. Its robust feature set and versatile applications make it a valuable component for any electronics project that requires a reliable and efficient operational amplifier.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6829 $50.9751
46+ $2.2014 $101.2644
71+ $2.1326 $151.4146
97+ $2.0638 $200.1886
126+ $1.9950 $251.3700
168+ $1.7886 $300.4848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess