EN
  • EN
  • DE
  • IT

LT1801IMS8#PBF

Part No LT1801IMS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DUAL GP 80MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 25 V/μs
Gain Bandwidth Product (GBP) 80MHz
Current - Input Bias 25nA
Voltage - Input Offset 75μV
Operating Supply Current 1.6mA
Channel Output Current 50mA
Supply Voltage - Operating 2.3 V to 12.6 V, ±1.15 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 132154-LT1801IMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1801IMS8#PBF CAD Model

Description

Product Overview: LT1801IMS8#PBF

The LT1801IMS8#PBF is a high-performance, low-power dual operational amplifier from Linear Technology, a company known for its excellence in analog integrated circuits. This op-amp boasts a range of features that make it an ideal choice for a variety of applications, including battery-powered systems, portable devices, and other circuits where power efficiency and space are critical considerations.

Key Features:

  • Low Power Consumption: The LT1801IMS8#PBF is designed for power-sensitive applications, with a supply current of just 1.8mA per amplifier. This makes it an excellent choice for battery-operated devices where extending battery life is essential.
  • Wide Bandwidth: With a gain bandwidth product of 80MHz, this op-amp can handle a broad range of frequencies, making it versatile for use in filters, amplifiers, and other signal processing applications.
  • Low Noise: The device features a low input noise voltage, which ensures that signal integrity is maintained, especially in audio and instrumentation applications.
  • Rail-to-Rail Output: The LT1801IMS8#PBF can swing its output voltage from rail to rail, maximizing the dynamic range when operating from low supply voltages.
  • Single Supply Operation: It is capable of operating from a single 2.7V to 7V supply, adding to its flexibility in various circuit designs.
  • Stable with Capacitive Loads: This op-amp is designed to be stable with capacitive loads up to 500pF, which is beneficial in applications with high capacitance in the signal path.

Applications:

The LT1801IMS8#PBF is suitable for a wide range of applications including:

  • Active filters
  • Photodiode amplifiers
  • Buffer amplifiers
  • Audio and video signal processing
  • Data acquisition systems
  • Portable instrumentation

Package and Quality:

The device comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. The "#PBF" suffix indicates that the product is RoHS compliant and lead-free, adhering to environmental standards.

In conclusion, the LT1801IMS8#PBF from Linear Technology is a versatile, high-performance op-amp that offers an excellent balance of power efficiency and functionality, making it a top choice for designers seeking to optimize their analog circuitry.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5485 $54.1940
9+ $11.1167 $100.0503
14+ $10.7693 $150.7702
20+ $10.4219 $208.4380
25+ $10.0745 $251.8625
34+ $9.0323 $307.0982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,540 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess