The TITSC2046 is a precision, low-power, 4-wire touch screen controller from Texas Instruments that offers a versatile solution for embedded systems requiring touch input. This integrated circuit is designed to interface with resistive touch screen panels, providing high-resolution conversion of touch location data to digital format with its onboard 12-bit analog-to-digital converter (ADC).
Key Features
- High Precision: With a 12-bit resolution ADC, the TITSC2046 ensures accurate touch position sensing, making it ideal for applications that require precise user input.
- Low Power Consumption: The device is optimized for power-sensitive applications. It features a low-power sleep mode, significantly reducing power usage when the touch screen is not active.
- Flexible Interface: The TITSC2046 supports a serial interface compatible with SPI, QSPI, and Microwire protocols, allowing for easy integration with most microcontrollers.
- On-Chip Temperature Measurement: An additional feature of the TITSC2046 is its ability to measure temperature. This can be used for system monitoring or touch screen compensation.
- Programmable Functions: The controller offers programmable functions such as touch pressure measurement and an on-chip oscillator, which simplifies the design process and reduces external component count.
Applications
The TITSC2046 is well-suited for a wide range of applications, including:
- Personal Digital Assistants (PDAs)
- Smartphones and Tablets
- Point-of-Sale (POS) Machines
- Portable Instruments
- Industrial Controls
Support and Reliability
As with all Texas Instruments products, the TITSC2046 is backed by comprehensive technical support and documentation. Customers can rely on TI's reputation for producing high-quality components that are robust and reliable for a multitude of environments and use cases.