EN
  • EN
  • DE

TIR1000PSRG4

Part No TIR1000PSRG4
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC IRDA ENCODER/DECODER 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Infrared Encoder/Decoder
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 054727-TIR1000PSRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIR1000PSRG4 CAD Model

Description

Overview of TIR1000PSRG4 by Texas Instruments

The TIR1000PSRG4 is an advanced Integrated Circuit (IC) developed by Texas Instruments, renowned for its high-quality electronic components. This particular IC is designed to facilitate efficient and reliable serial communication through infrared (IrDA) standards. It is a perfect solution for applications that require wireless data transfer without the need for complex wiring or RF technologies.

Key Features

  • Infrared Data Communication: The TIR1000PSRG4 supports IrDA data communication standards, enabling wireless data exchange over short distances.
  • Low Power Consumption: It is optimized for low-power operations, making it ideal for battery-powered devices where power conservation is crucial.
  • High-Speed Interface: The device offers a high-speed serial interface, capable of handling data rates required for efficient and quick data transfer.
  • Wide Operating Temperature Range: This IC operates effectively across a broad temperature range, ensuring reliability in various environmental conditions.

Applications

The TIR1000PSRG4 is versatile and can be integrated into a wide array of products. Some of its typical applications include:

  • Portable medical devices
  • Wireless data loggers
  • Personal Digital Assistants (PDAs)
  • Notebook computers
  • Mobile phones and other consumer electronics

Technical Specifications

With its robust design, the TIR1000PSRG4 boasts a number of technical specifications that make it a reliable choice for designers and engineers:

  • Support for IrDA 1.0 physical layer specifications
  • Voltage range accommodating 2.7V to 5.5V operations
  • Low-power shutdown mode to conserve energy
  • Glitch-free power-up and power-down
  • Surface-mount package for easy PCB integration

Quality and Reliability

Texas Instruments is committed to delivering high standards of quality and reliability. The TIR1000PSRG4 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's stringent requirements. With Texas Instruments' reputation, customers can expect a product that not only performs well but also maintains longevity in their applications.

For engineers and designers looking for a reliable serial communication solution, the TIR1000PSRG4 by Texas Instruments represents a blend of performance, power efficiency, and quality.

You May Also Be Interested in

NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Lowest to $1.9358
Sigma Designs Inc.
IC VIDEO DECOD W/FILTER 156LBGA
Lowest to $6.3444
NXP / Nexperia
Lowest to $10.1190
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC ADV DGTL VIDEO DECODR 100LQFP
Lowest to $8.1323

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess