EN
  • EN
  • DE

TIL186-4

Part No TIL186-4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description AC-INPUT OPTOCOUPLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267370-TIL186-4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIL186-4 CAD Model

Description

The TIL186-4 is a high-performance, quad-channel optoisolator designed and manufactured by the renowned Texas Instruments. This device is engineered to provide electrical isolation between its input and output with an isolation voltage rating that ensures safe signal transfer in a wide range of applications.

This optoisolator features four independent isolation channels, each consisting of a gallium arsenide infrared LED and a silicon NPN phototransistor. This design enables the TIL186-4 to offer excellent coupling with a high current transfer ratio (CTR), making it an ideal choice for interfacing between different voltage levels within electronic circuits.

Key Features:

  • Electrical Isolation: The TIL186-4 offers a high isolation voltage, which provides a robust barrier against high voltage spikes and surges, thus protecting sensitive microcontrollers and digital logic circuits.
  • Quad-Channel Configuration: With four independent channels, this optoisolator can handle multiple signals simultaneously, offering flexibility and efficiency in complex systems.
  • High Current Transfer Ratio (CTR): The device ensures a reliable signal transfer with a favorable CTR, which is vital for maintaining signal integrity across the isolation barrier.
  • Wide Operating Temperature Range: It operates effectively over a broad temperature range, making it suitable for industrial and commercial environments.
  • Industry-Standard DIP Package: The TIL186-4 comes in a Dual In-line Package (DIP), which is easy to handle and compatible with standard PCB layouts.

Applications:

The TIL186-4 is versatile and can be used in a variety of applications, including:

  • Signal isolation in communication systems
  • Power supply regulation and monitoring
  • Industrial controls
  • Microprocessor input/output switching
  • Motor control circuits

With its reliable performance and Texas Instruments' reputation for quality, the TIL186-4 is an excellent choice for designers looking to ensure signal integrity and electrical isolation in their systems. Its robust design and flexible application make it a valuable component for any project that requires isolation between high and low voltage systems.

You May Also Be Interested in

Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
Need more? Email Us
Samsung
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Spansion
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Tyco Electronics
Lowest to $1.1071

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess