EN
  • EN
  • DE

TIL186-2

Part No TIL186-2
Manufacturer Texas Instruments
Catalog Optoisolators - Transistor, Photovoltaic Output
Description AC IN-DARLINGTON OUT OPTOCOUPLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Transistor, Photovoltaic Output Optoisolators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 684681-TIL186-2
Ultra Librarian 3D Model Ultra Librarian TIL186-2 CAD Model

Description

The TIL186-2 is a high-performance, dual-channel optocoupler produced by the renowned semiconductor manufacturer, Texas Instruments. This device is designed to provide electrical isolation between its input and output, with the purpose of protecting sensitive electronic circuits from high voltage transients and noise that can be present in industrial environments.

Each channel of the TIL186-2 comprises an infrared emitting diode that is optically coupled to a silicon phototransistor. When an electrical signal is applied to the input side, the LED emits light which is detected by the phototransistor on the output side, thus allowing the signal to pass through without a direct electrical connection. This isolation ensures that the signal integrity is maintained while protecting the receiving end of the circuit from electrical disturbances.

Key Features

  • Electrical Isolation: The TIL186-2 provides excellent isolation voltage (typically 5300V RMS) which ensures that the input and output circuits are completely separated, safeguarding against voltage spikes and surges.
  • Dual-Channel Configuration: With two independent isolation channels, this optocoupler can handle multiple signals simultaneously, making it a versatile choice for various applications.
  • High-Speed Operation: The device is capable of high-speed data transmission, which is essential for modern digital communication systems.
  • Wide Operating Temperature Range: It can operate effectively over a broad temperature range, making it suitable for industrial applications that may experience extreme conditions.
  • Reliability: Texas Instruments is known for its commitment to quality, and the TIL186-2 is built to meet stringent reliability standards, ensuring long-term performance.

Applications

The TIL186-2 is commonly used in a variety of applications where signal integrity and electrical isolation are critical. It is ideal for:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Digital logic ground isolation
  • Power supply regulators
  • Motor control circuits

With its robust design and advanced features, the TIL186-2 from Texas Instruments stands as a reliable solution for electrical isolation in a multitude of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV DARL W/BASE 6SMD / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Everlight Electronics Co Ltd
OPTOISO 3.75KV 2CH TRANS 8-SOP
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7260 $50.8200
170+ $0.5957 $101.2690
260+ $0.5771 $150.0460
360+ $0.5585 $201.0600
465+ $0.5399 $251.0535
620+ $0.4840 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess