EN
  • EN
  • DE

PS256BL-1-V-E3

Part No PS256BL-1-V-E3
Manufacturer NEC
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Manufacturer NEC
Win Source Part Number 352107-PS256BL-1-V-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PS256BL-1-V-E3 CAD Model

Description

The PS256BL-1-V-E3 is a high-isolation, fast-response speed, and low-input current type optocoupler manufactured by NEC, now Renesas Electronics. This optocoupler is designed for applications requiring electrical isolation between input and output circuits, offering enhanced safety and performance.

Applications

  • Programmable Logic Controllers (PLCs): Used for isolating input/output modules, protecting the controller from voltage spikes and noise.
  • Inverter Circuits: Provides isolation in inverter stages, ensuring safe operation and preventing ground loops.
  • Switching Power Supplies: Offers isolation between the primary and secondary sides, crucial for safety and regulatory compliance.
  • Factory Automation Equipment: Enables safe and reliable communication and control in industrial environments.
  • Measurement and Control Systems: Isolates sensitive measurement circuits from noisy control circuits, improving accuracy.

Features

  • High Isolation Voltage: Provides a high level of electrical isolation between the input and output, enhancing safety.
  • Fast Switching Speed: Allows for high-speed data transmission and control signals.
  • Low Input Current: Reduces power consumption and allows for direct drive from low-power logic circuits.
  • Compact Package: Saves board space, enabling smaller and more densely packed designs.
  • High Common-Mode Transient Immunity: Prevents false triggering due to noise, ensuring stable operation.

Benefits

  • Improved Safety: The high isolation voltage protects personnel and equipment from hazardous voltages.
  • Enhanced Performance: Fast switching speeds enable efficient data transmission and control.
  • Reduced Power Consumption: The low input current minimizes energy usage, making it suitable for battery-powered applications.
  • Space Saving: The compact package allows for high-density designs, reducing the overall size of the system.
  • Increased Reliability: High common-mode transient immunity ensures stable operation in noisy environments.

Additional Details

The PS256BL-1-V-E3 typically includes a gallium arsenide (GaAs) infrared emitting diode on the input side and a silicon phototransistor on the output side. This configuration allows for efficient optical coupling and reliable signal transfer. Key specifications often include a collector-emitter voltage rating, current transfer ratio (CTR), and isolation voltage. It is often available in a DIP package for easy through-hole mounting. Always consult the manufacturer's datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.1820
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess