EN
  • EN
  • DE

TIL126

Part No TIL126
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Optocoupler 6-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1013286-TIL126
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TIL126 CAD Model

Description

The TIL126 is a versatile optocoupler device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This optocoupler, also known as an opto-isolator, is a critical component used to transfer electrical signals between two isolated circuits by using light waves to prevent high voltages from affecting the system receiving the signal.

Key Features

  • Electrical Isolation: The TIL126 provides excellent isolation between the input and output, with an isolation voltage typically rated at thousands of volts. This feature ensures that electronic devices operate safely even in high-voltage environments.
  • High-Speed Switching: It offers high-speed switching capabilities, making it suitable for applications that require fast response times.
  • Input-Output Coupling: It features a phototransistor as the output component, which is triggered by the light emitted from the input LED, ensuring a direct and efficient coupling.
  • Compact Design: The TIL126 comes in a compact DIP (Dual In-line Package) or SOP (Small Outline Package), which is ideal for designs where space is at a premium.

Applications

The TIL126 is widely used in various applications that require high voltage insulation and signal transfer. Some of the common applications include:

  • Power supply regulation and monitoring
  • Isolation in test equipment
  • Signal transmission between circuits of different potentials and impedances
  • Motor control circuits
  • Computer peripheral interface

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TIL126 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in a wide range of environmental conditions. With Texas Instruments' reputation, users can expect a high level of quality and longevity from the TIL126 optocoupler.

You May Also Be Interested in

Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess