EN
  • EN
  • DE

TIC10024QDCPRQ1

Part No TIC10024QDCPRQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 38HTSSOP / Automotive, Switch Monitoring Interface 38-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive, Switch Monitoring
Interface MSDI (Multiple Switch Detection)
Voltage - Supply 4.5V ~ 35V
Package / Case 38-PowerTFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-HTSSOP
Mounting Type Surface Mount
Base Product Number TIC10024
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852096-TIC10024QDCPRQ1
Ultra Librarian 3D Model Ultra Librarian TIC10024QDCPRQ1 CAD Model

Description

The TIC10024QDCPRQ1 is a cutting-edge automotive-grade integrated circuit crafted by the renowned semiconductor manufacturer, Texas Instruments. This product is specifically engineered to meet the stringent requirements of the automotive industry, offering reliability and performance for advanced vehicle applications.

At the heart of this product is a high-precision monitoring system designed to provide accurate measurements and control for a variety of automotive functions. The TIC10024QDCPRQ1 is equipped with a robust set of features that make it an ideal choice for integration into modern vehicle systems, including advanced driver-assistance systems (ADAS), battery management systems, and other critical electronic control units (ECUs).

Key Features:

  • High Accuracy: Delivers precise measurements which are crucial for the optimal performance of automotive systems.
  • Robust Design: Built to withstand the harsh conditions typical of automotive environments, including temperature extremes and vibrations.
  • Automotive-Grade Quality: Meets the AEC-Q100 standard for automotive integrated circuits, ensuring high reliability and performance.
  • Versatile Applications: Suitable for a wide range of automotive systems, from powertrain and chassis to safety and infotainment.
  • Advanced Technology: Incorporates the latest semiconductor technologies to provide improved efficiency and functionality.

The TIC10024QDCPRQ1 is not just a testament to Texas Instruments' commitment to innovation, but also to its dedication to supporting the evolving needs of the automotive industry. With its combination of precision, durability, and compliance with automotive standards, this product stands out as a reliable solution for manufacturers looking to enhance the safety, efficiency, and performance of their vehicles.

Whether you are an automotive engineer, a system integrator, or a component distributor, the TIC10024QDCPRQ1 offers the quality and performance you need to drive forward the next generation of automotive technology.

You May Also Be Interested in

STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3094 $50.8068
53+ $1.8949 $100.4297
82+ $1.8357 $150.5274
113+ $1.7765 $200.7445
146+ $1.7173 $250.7258
195+ $1.5396 $300.2220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess