The TIBPAL20R4-20MJTB is a high-performance programmable array logic device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device belongs to the TIBPAL series, which are known for their reliability and versatility in various electronic applications.
Key Features
- Speed: The TIBPAL20R4-20MJTB offers a maximum propagation delay time of 20ns, ensuring quick response times for critical applications.
- Logic Type: This device is a programmable array logic (PAL) device, which means it can be programmed to perform a wide range of logical functions based on user requirements.
- Number of Macrocells: It comes with 4 macrocells that provide the logic for complex combinational and sequential functions.
- Programmable Type: The logic device is of TTL type, which stands for Transistor-Transistor Logic, a common type of digital circuit in which the output is derived from two transistors.
- Supply Voltage: It operates on a nominal supply voltage of 5V, compatible with standard TTL power levels.
- Operating Temperature: The device is designed to operate over an industrial temperature range of -40°C to 85°C, making it suitable for a wide range of environmental conditions.
- Package / Case: The TIBPAL20R4-20MJTB is housed in a 20-LCC (J-Lead) package, providing a compact footprint for space-constrained applications.
Applications
The versatility of the TIBPAL20R4-20MJTB allows it to be used in a variety of applications, including:
- Automotive systems
- Industrial control systems
- Data communication equipment
- Embedded processors
- High-speed computing devices
Quality and Reliability
Texas Instruments is committed to delivering high-quality and reliable products. The TIBPAL20R4-20MJTB is no exception, as it is rigorously tested to meet the stringent standards set by the industry. This ensures that customers receive a product that not only meets but exceeds their expectations in terms of performance and longevity.