EN
  • EN
  • DE

SN74LVCZ161284AGR

Part No SN74LVCZ161284AGR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 19-BIT BUS INTERFACE 48-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type IEEE STD 1284 Translation Transceiver
Supply Voltage 3 V to 3.6 V
Number of Bits 19
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 1100775-SN74LVCZ161284AGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ161284AGR CAD Model

Description

Product Overview: SN74LVCZ161284AGR

The SN74LVCZ161284AGR is a high-performance integrated circuit from Texas Instruments designed for use in a variety of digital applications. This chip is part of the 74LVC family, which is known for its low-voltage operation and high-speed interfacing capabilities. It is particularly suitable for systems that require a 3.3V supply voltage, and it can interface with 5V logic signals without additional level shifting, thanks to its 5V tolerant I/O.

Key Features

  • Compatibility: The device is compatible with mixed-voltage system environments, operating at a voltage range of 2.7V to 3.6V, while interfacing seamlessly with 5V components.
  • Interface: It features a 19-bit bus interface, which is essential for data transmission between different levels of bus architecture within a system.
  • Performance: With high-speed signal propagation, the SN74LVCZ161284AGR ensures rapid data transfer, making it ideal for high-performance computing and communication systems.
  • Power Dissipation: The device has a low power dissipation, which is crucial for battery-powered and energy-efficient applications.
  • Footprint: It is available in a 56-pin TSSOP (Thin Shrink Small Outline Package) which is surface-mountable, saving valuable board space.

Applications

The SN74LVCZ161284AGR is versatile and can be used in a wide range of applications, such as:

  • Data communication in servers and networking equipment
  • Signal bridging in multi-voltage systems
  • Interface conversion in mixed-technology environments
  • Memory interfacing in computing systems
  • General-purpose logic applications where level translation is required

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVCZ161284AGR is no exception. It is designed to meet the stringent requirements of the industrial and commercial markets. The device undergoes rigorous testing to ensure it meets TI's high standards for performance and reliability.

In summary, the SN74LVCZ161284AGR from Texas Instruments is a highly reliable and efficient solution for systems requiring level translation and bus interfacing capabilities. Its compatibility with various voltage levels and low power consumption makes it an excellent choice for designers looking to optimize their digital applications.

You May Also Be Interested in

Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $12.4503
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
8-BIT SCHOTTKY BARRIER DIODE BUS-TERMINATION ARRAY | IC ARRAY BUS-TERM 8BIT 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1444 $50.3104
39+ $2.5800 $100.6200
61+ $2.4994 $152.4634
83+ $2.4188 $200.7604
107+ $2.3381 $250.1767
144+ $2.0963 $301.8672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,255 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess