EN
  • EN
  • DE

TIBPAL20L8-7CNT

Part No TIBPAL20L8-7CNT
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description IMPACT-X PAL Programmable Logic Device (PLD) IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - PLDs(Programmable Logic Device)
Manufacturer Texas Instruments
Win Source Part Number 217029-TIBPAL20L8-7CNT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TIBPAL20L8-7CNT CAD Model

Description

The TIBPAL20L8-7CNT is a high-performance impact programmable array logic device designed by Texas Instruments, a leader in semiconductor solutions. This PAL device is part of the advanced TIBPAL series that offers a flexible and efficient solution for implementing custom logic functions in a wide range of applications.

Featuring a 24-pin DIP (Dual In-line Package), the TIBPAL20L8-7CNT is engineered to deliver high-speed performance with a maximum propagation delay time of 7ns. This makes it suitable for critical timing applications where speed is of the essence. The device operates on a 5V power supply, which is standard for TTL (Transistor-Transistor Logic) compatible components, ensuring easy integration into existing systems without the need for additional power regulation hardware.

The device's architecture includes a programmable AND array and a fixed OR array with eight outputs. This configuration allows for the implementation of a wide variety of combinational logic functions, making it a versatile choice for designers. The TIBPAL20L8-7CNT also features output enable controls, which provide additional flexibility in managing the tri-state outputs, essential for interfacing with bus-oriented systems.

Programming the TIBPAL20L8-7CNT is straightforward, thanks to the industry-standard JEDEC file format it supports. This ensures compatibility with most PAL programming devices and simplifies the design process. The device also boasts high-reliability with its TTL-level input and output compatibility, which is critical for systems that demand consistent performance over time.

Whether it's used in automation, control systems, or custom digital logic circuits, the TIBPAL20L8-7CNT is a reliable and cost-effective solution. Its robust design, combined with Texas Instruments' reputation for quality, ensures that this PAL device will continue to be a go-to solution for engineers seeking a programmable logic device that doesn't compromise on speed or functionality.

For detailed specifications, programming information, and application notes, customers are encouraged to visit the Texas Instruments website or contact their support team for personalized assistance.

You May Also Be Interested in

Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Amd
FLASH PLD, 7.5NS, 144-CELL / * Programmable Logic Device (PLD) IC Macrocells
Need more? Email Us
Microchip Technology
IC PLD 10MC 30NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Lowest to $14.5523
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Altera
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess