EN
  • EN
  • DE

TIBPAL16R6-15MWB

Part No TIBPAL16R6-15MWB
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description ELECTRICALLY ERASABLE PAL DEVICE / * Programmable Logic Device (PLD) IC Macrocells
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A001A2C
HTSUS 8542.39.0001
Win Source Part Number 936497-TIBPAL16R6-15MWB
Ultra Librarian 3D Model Ultra Librarian TIBPAL16R6-15MWB CAD Model

Description

Overview of TIBPAL16R6-15MWB

The TIBPAL16R6-15MWB is a versatile and high-performance programmable array logic (PAL) device designed and manufactured by Texas Instruments. This device is part of the PAL family that is well-suited for implementing logic functions in a wide range of digital applications. With its programmable nature, the TIBPAL16R6-15MWB offers designers the flexibility to create custom logic solutions tailored to their specific needs.

Key Features

  • Speed: The TIBPAL16R6-15MWB boasts a maximum propagation delay time of 15 nanoseconds, ensuring fast response times for critical applications.
  • Logic Elements: It contains a matrix of AND gates and a set of programmable OR gates that can be configured to execute a variety of combinational logic functions.
  • Input/Output Pins: The device provides 20 pins in total, which include 14 input pins, 6 output pins, and additional pins for power and grounding.
  • Programmability: Users can program the PAL device with a specialized programmer, enabling the implementation of custom logic designs and the ability to make changes as required.
  • Power Consumption: It operates with a power supply voltage of 5V and is designed for low power consumption, making it suitable for power-sensitive applications.

Applications

The TIBPAL16R6-15MWB is ideal for various applications such as:

  • Automotive systems
  • Industrial control systems
  • Communication equipment
  • Data processing
  • Custom logic circuits

Package and Quality

The TIBPAL16R6-15MWB is offered in a 24-pin ceramic dual in-line package (CDIP), providing robustness and reliability for applications that require a higher level of durability. Texas Instruments is known for its commitment to quality, and this product is no exception, adhering to stringent quality control standards.

With its combination of speed, programmability, and low power consumption, the TIBPAL16R6-15MWB from Texas Instruments is a solid choice for designers looking to create efficient and reliable custom logic solutions.

You May Also Be Interested in

Texas Instruments
HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us
Microchip Technology
IC PLD 10MC 10NS 24CDIP
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 25NS 24SOIC / series Programmable Logic Device (PLD) IC 10 Macrocells 24-SOIC
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess