Product Overview: TIBPAL16L8-15MJB
The TIBPAL16L8-15MJB is a high-performance impact programmable array logic device designed by the renowned semiconductor manufacturer, Texas Instruments. This versatile component is part of the PAL (Programmable Array Logic) family, offering a solution for high-speed logic implementation and design customization. The device is characterized by its 20-pin ceramic dual in-line package (CDIP), ensuring durable and reliable performance in a range of applications.
Key Features:
- Speed: The TIBPAL16L8-15MJB boasts a maximum propagation delay time of 15 ns, which allows for rapid signal processing, making it suitable for high-speed applications.
- Programmability: With its programmable logic array structure, users can customize the logic functions to meet specific design requirements, providing a flexible solution for various digital circuits.
- Power Consumption: Designed for efficiency, this device consumes low power, which is essential for minimizing heat generation and enhancing system reliability.
- Operating Temperature: It operates within a temperature range of -55°C to +125°C, making it robust enough to withstand extreme environmental conditions.
- Logic Elements: The device includes 10 outputs with 8 product terms each, allowing for complex logic functions to be implemented with ease.
- Packaging: The ceramic package ensures protection against harsh conditions and provides a high level of thermal conductivity, which is critical for maintaining device integrity over time.
Applications:
The TIBPAL16L8-15MJB is ideal for use in a variety of applications where custom logic solutions and fast performance are required. It is commonly used in:
- Control systems
- Communication equipment
- Automotive electronics
- Data processing devices
- Industrial automation systems
With its combination of speed, programmability, and robustness, the TIBPAL16L8-15MJB from Texas Instruments is a preferred choice for engineers and designers looking to create reliable, custom-tailored logic solutions in their electronic projects.