EN
  • EN
  • DE

THS7318YZFT

Part No THS7318YZFT
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description 3-Channel Low-Power EDTV/SDTV Video Line Driver With Low-Pass Filters | IC VIDEO LINE DVR 54MSPS 9DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Driver
Applications Camera
Mounting Style SMD
Manufacturer Package 9-UFBGA, DSBGA
Supplier Device Package 9-DSBGA
Family Part Number THS7318
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1267252-THS7318YZFT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS7318YZFT CAD Model

Description

Introducing the THS7318YZFT Video Amplifier by Texas Instruments

The THS7318YZFT is a state-of-the-art, low-power, single-supply 3.3V, rail-to-rail output video amplifier designed by Texas Instruments (TI). This compact and highly efficient component is ideal for video processing applications where power consumption and space are critical considerations.

The THS7318YZFT features a fixed gain of 2 V/V, which is perfect for driving full-scale video signals to a 150Ω double-terminated load. The integrated low-pass filter with a 9 MHz cutoff frequency is optimized for standard-definition (SD) video signals, ensuring clear and crisp image quality by reducing noise and preventing aliasing.

One of the key advantages of this amplifier is its rail-to-rail output, which allows for maximum dynamic range. This is particularly beneficial in battery-operated devices, where utilizing the full range of the power supply voltage is critical for maintaining signal integrity. Additionally, the amplifier's power-down feature further enhances its power efficiency, making it an excellent choice for portable and energy-sensitive applications.

The THS7318YZFT comes in a compact 5-pin SOT-23 package, making it an ideal solution for space-constrained applications such as video surveillance systems, personal video recorders, and portable media players. Its small footprint does not compromise performance, as the device offers excellent video specifications, including a low differential gain and phase error, resulting in minimal distortion and high-quality video reproduction.

With its combination of low power consumption, high-quality video performance, and small size, the THS7318YZFT is an excellent choice for designers looking to enhance their video applications. Whether you're developing consumer electronics or industrial video systems, the THS7318YZFT provides the reliability and performance expected from a leader in analog technology such as Texas Instruments.

For more detailed information, including operating conditions and electrical characteristics, please refer to the official THS7318YZFT product page and datasheet provided by Texas Instruments.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess