EN
  • EN
  • DE

SN74ALS867ADW

Part No SN74ALS867ADW
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description SYNCHRONOUS 8-BIT UP/DOWN COUNTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALS
Packaging Tube
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 8
Reset Asynchronous
Timing Synchronous
Count Rate 35MHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
RoHS State Request Verification
Win Source Part Number 1253834-SN74ALS867ADW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALS867
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALS867ADW CAD Model

Description

Product Overview: SN74ALS867ADW

The SN74ALS867ADW is a high-performance integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This particular device is part of the Advanced Low-Power Schottky (ALS) family, which is known for combining low power consumption with high-speed operation. The SN74ALS867ADW is a versatile component that is widely used in a variety of digital systems, including computers, data processing equipment, and other sophisticated electronic devices.

Key Features

  • Logic Type: The SN74ALS867ADW is a 8-bit shift register, which is essential for temporary data storage, data manipulation, and data transfer operations in digital circuits.
  • Package: Housed in a 24-pin wide-body SOIC (Small Outline Integrated Circuit) package, this device is suitable for surface-mount technology (SMT), allowing for a more compact and efficient design in electronic systems.
  • Operating Voltage: It operates at a nominal voltage of 5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels, and ensuring easy integration with other TTL-compatible components.
  • Speed: As part of the ALS series, the SN74ALS867ADW offers a balanced trade-off between power consumption and speed, providing reliable performance for high-speed data processing tasks.

Applications

The SN74ALS867ADW is commonly used in data manipulation tasks that require the temporary storage of digital information. Its applications include:

  • Serial-to-parallel data conversion
  • Parallel-to-serial data conversion
  • Data processing and computing
  • Buffering and data storage in communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74ALS867ADW is no exception. It is built to meet or exceed industry standards for performance and longevity, ensuring that it can withstand the rigors of demanding electronic applications. TI provides comprehensive technical support and documentation for this product, including detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their designs.

Whether you're designing a new system or upgrading an existing one, the SN74ALS867ADW offers the performance and reliability you need in a compact, power-efficient package.

You May Also Be Interested in

Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us
ON Semiconductor
IC UP COUNTER 8BIT BINARY 32-QFN / Counter IC Binary Counter 1 Element 8 Bit Positive, Negative 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Lowest to $1.0579
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess