EN
  • EN
  • DE

THS7001CPWP

Part No THS7001CPWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 70-MHz PROGRAMMABLE-GAIN AMPLIFIERS | IC OPAMP PGA 1 CIRCUIT 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Programmable Gain
Slew Rate 85V/μs
Gain Bandwidth Product 70MHz
-3db Bandwidth 100MHz
Current - Input Bias 2.5μA
Voltage - Input Offset 1mV
Supply Current 7mA
Current - Output / Channel 95mA
Supply Voltage , Single/Dual (±) 9V ~ 32V, ±4.5V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number THS7001
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1267245-THS7001CPWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS7001CPWP CAD Model

Description

Overview of Texas Instruments THS7001CPWP

The Texas Instruments THS7001CPWP is a high-performance, programmable gain amplifier designed for precision and versatility across a wide range of applications. This advanced amplifier offers a unique blend of speed, accuracy, and flexibility, making it an ideal choice for professional-grade audio, video, and instrumentation systems.

Key Features

  • Programmable Gain: The THS7001CPWP allows users to adjust the gain settings through digital control, providing the flexibility needed to optimize performance for specific applications.
  • High Bandwidth: With a high bandwidth, this amplifier can handle fast signals without distortion, ensuring clear and precise amplification.
  • Low Distortion: The device is engineered to minimize distortion, which is critical for maintaining signal integrity in high-fidelity audio and precision measurement systems.
  • Single Supply Operation: It can operate from a single supply voltage, simplifying power supply design and reducing system complexity.

Applications

The THS7001CPWP is suitable for a variety of applications, including:

  • Professional audio equipment
  • Video processing systems
  • Data acquisition systems
  • Active filtering
  • Test and measurement instrumentation

Technical Specifications

Parameter Specification
Gain Bandwidth Product Up to 200 MHz
Supply Voltage Single supply operation
Operating Temperature Range -40°C to 85°C
Package Type HTQFP

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the THS7001CPWP is no exception. It is designed to meet the rigorous demands of industrial and commercial applications, ensuring long-term stability and performance.

Whether you're developing a high-end audio system or a sophisticated measurement tool, the THS7001CPWP from Texas Instruments offers the precision, speed, and adaptability you need to create a top-performing product.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess