EN
  • EN
  • DE

THS6204IPWPRG4

Part No THS6204IPWPRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual-Port, Differential VDSL2 Line Driver Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1267242-THS6204IPWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS6204IPWPRG4 CAD Model

Description

The THS6204IPWPRG4 is a high-performance, low-power, quad-channel ADSL line driver designed and manufactured by Texas Instruments. This integrated circuit is an essential component in the telecommunications industry, particularly for high-speed ADSL (Asymmetric Digital Subscriber Line) applications. It is built to deliver optimal performance in driving complex signals over telephone lines, enabling fast and reliable internet connectivity for both residential and commercial settings.

Key Features:

  • Quad Channel: The device incorporates four independent line drivers in one package, making it ideal for space-constrained applications.
  • High Output Current: It is capable of delivering up to 400 mA of continuous output current per channel, ensuring strong signal transmission over long distances.
  • Low Distortion: The THS6204IPWPRG4 offers low harmonic distortion, which is crucial for maintaining signal integrity and reducing errors in data transmission.
  • Power Efficiency: With its low quiescent current and power-down capability, the device is designed for power-sensitive applications, contributing to overall system power savings.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, ensuring long-term reliability and safety.
  • Adjustable Current Limit: The built-in adjustable current limit function allows for tailored performance to match specific application requirements.
  • Surface-Mount Package: The THS6204IPWPRG4 is available in a HTQFP-32 (PowerPAD™) package, which is suitable for surface-mount technology (SMT), facilitating easier assembly and integration into various designs.

Applications:

The versatility of the THS6204IPWPRG4 makes it suitable for a wide range of applications beyond ADSL line driving. These include VDSL (Very-high-bit-rate Digital Subscriber Line), video distribution, and high-speed data transmission systems where multiple channels and high output drive are required.

Conclusion:

With its robust feature set and Texas Instruments' reputation for quality, the THS6204IPWPRG4 is a reliable choice for system designers looking to enhance the performance and efficiency of their high-speed communication systems. Its integration of four channels into a single package makes it a space-saving and cost-effective solution for a multitude of telecom and data transmission applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess