EN
  • EN
  • DE

THS4631DDA

Part No THS4631DDA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features General Purpose Amplifier Circuit - 8-SO PowerPad
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-PowerSOIC (0.154", 3.90mm Width)
Case / Package 8-SO PowerPad
Family Name THS4631
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-17674-5-NDR, -296-17674-5-NDR, -296-17674-5, -296-17674-5-ND, -THS4631DDA-NDR, 296-17674-5
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936486-THS4631DDA
Ultra Librarian 3D Model Ultra Librarian THS4631DDA CAD Model

Description

Introducing the THS4631DDA from Texas Instruments

The THS4631DDA is a high-speed, fully-differential amplifier designed by Texas Instruments to meet the demanding requirements of high-precision signal processing applications. This versatile amplifier is an ideal choice for designers who require a combination of high performance and wide bandwidth in their systems.

Key Features

  • Wide Bandwidth: The THS4631DDA offers a wide bandwidth of 210 MHz at a gain of +2, making it suitable for high-speed data acquisition, video processing, and communication systems.
  • Low Distortion: With a Total Harmonic Distortion (THD) of -80 dBc at 1 MHz, the amplifier ensures high-fidelity signal amplification, which is critical for audio, medical imaging, and instrumentation applications.
  • High Output Current: The device can deliver an output current of ±80 mA, which allows it to drive a wide range of loads, including ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters).
  • Flexible Supply Voltage: The THS4631DDA operates on a supply voltage ranging from ±5 V to ±15 V, providing designers with the flexibility to use it in various system voltage environments.
  • Differential Inputs and Outputs: With fully-differential inputs and outputs, the amplifier provides improved noise immunity and is capable of driving differential input ADCs directly, which is beneficial for reducing common-mode noise and improving signal integrity.

Applications

The THS4631DDA is a highly versatile component that can be used in a range of applications, including:

  • Professional video equipment
  • Test and measurement systems
  • Medical imaging devices
  • Communication infrastructure
  • High-speed data acquisition systems
  • Active filter blocks

With its exceptional performance characteristics, the THS4631DDA from Texas Instruments is a robust solution for system designers seeking to improve the accuracy and integrity of their signal processing chains. Whether for audio, video, or data communication, this fully-differential amplifier is engineered to deliver superior results.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess