EN
  • EN
  • DE

74AC11004N

Part No 74AC11004N
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 6-INP 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Inverter IC 6 Channel - 20-PDIP
Manufacturer Texas Instruments
Series 74AC
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74AC11004
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -74AC11004NE4-NDR, 74AC11004NE4-ND, -74AC11004NE4, 296-4153-5, 296-4153-5-NDR, 74AC11004NE4, -74AC11004N-NDR, -296-4153-5, -296-4153-5-ND, -296-4153-5-NDR
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908020-74AC11004N
Ultra Librarian 3D Model Ultra Librarian 74AC11004N CAD Model

Description

The 74AC11004N is a high-performance, hex inverter manufactured by Texas Instruments, a leader in semiconductor design and production. This integrated circuit (IC) is part of the 74AC series, known for its advanced high-speed CMOS technology. The device is designed to meet the demanding requirements of a wide range of digital applications, where high noise immunity and low power consumption are essential.

Key Features

  • Logic Type: Hex Inverter - The 74AC11004N contains six independent inverter gates in a single package, providing a compact and efficient solution for inverting digital signals.
  • Operating Voltage: 2V to 6V - The device supports a broad range of supply voltages, making it versatile for various logic systems and compatible with other standard logic levels.
  • High-Speed Operation: The 74AC series is known for its high-speed performance, ensuring quick response times and efficient signal processing.
  • Drive Capability: The IC is capable of driving up to 24mA at the output, allowing it to control LEDs, transistors, and other logic inputs that require higher current.
  • Temperature Range: The device operates over an industrial temperature range, making it suitable for harsh environments and demanding applications.

Applications

The versatility of the 74AC11004N makes it suitable for a wide range of applications, including:

  • Logic inversion
  • Signal conditioning
  • Pulse shaping
  • Oscillator circuits
  • Logic level conversion

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74AC11004N has undergone rigorous testing to ensure it meets the industry standards for reliability and performance. It is available in a DIP (Dual In-line Package), which is easy to handle and integrate into a variety of electronic circuits.

Ordering Information

The 74AC11004N is available for order through Texas Instruments' official distributors and online stores. Ensure to check for the latest availability and pricing information to secure your components for upcoming projects.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess