EN
  • EN
  • DE

THS4551IRUNR

Part No THS4551IRUNR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 10QFN / Low-Noise, Precision, 150-MHz, Fully Differential Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 220V/μs
Gain Bandwidth Product 135MHz
-3db Bandwidth 150MHz
Current - Input Bias 1μA
Voltage - Input Offset 50μV
Current - Supply 1.37mA
Current - Output / Channel 65mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 5.4V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WFQFN
Supplier Device Package 10-QFN (2x2)
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808001-THS4551IRUNR
Ultra Librarian 3D Model Ultra Librarian THS4551IRUNR CAD Model

Description

THS4551IRUNR - Texas Instruments Differential Amplifier

The THS4551IRUNR, manufactured by Texas Instruments, is a high-precision, low-power, fully differential operational amplifier that is ideal for a wide range of applications requiring high accuracy and low power consumption. This device is a part of the THS4551 family, known for its excellent performance in driving analog-to-digital converters (ADCs) and buffering the outputs of digital-to-analog converters (DACs).

Key Features:

  • Wide Bandwidth: The THS4551IRUNR offers a wide bandwidth of 150 MHz, providing fast response times and suitability for high-speed signal processing applications.
  • Low Distortion: With a total harmonic distortion (THD) of -94 dBc, this amplifier ensures high-fidelity signal amplification with minimal signal distortion, making it perfect for precision measurement and audio applications.
  • Low Noise: The device features a low voltage noise of 2.8 nV/√Hz, which is essential for applications requiring a high signal-to-noise ratio.
  • Low Power Consumption: The THS4551IRUNR operates with a low quiescent current of 1.4 mA per channel, making it suitable for battery-powered and energy-efficient systems.
  • Supply Voltage Range: It operates over a wide supply voltage range from ±2.25V to ±18V, allowing flexibility in various circuit designs.
  • Output Rail-to-Rail: The amplifier provides a rail-to-rail output which maximizes the dynamic range in applications with limited supply voltages.

Applications:

The THS4551IRUNR is versatile and can be used in a variety of applications, including:

  • ADC/DAC Buffering
  • Test and Measurement Equipment
  • Medical Imaging Systems
  • Professional Audio Equipment
  • Communications Infrastructure
  • Active Filter Blocks

With its exceptional performance characteristics, the THS4551IRUNR is an excellent choice for designers seeking a high-quality differential amplifier that combines efficiency with precision. Its compact size in the RUN (QFN-10) package makes it suitable for space-constrained applications while providing robustness and reliability expected from Texas Instruments products.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,570 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess