EN
  • EN
  • DE

THS4551IDGKT

Part No THS4551IDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low-Noise, Precision, 150-MHz, Fully Differential Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 220 V/μs
GBP - Gain Bandwidth Product 135MHz
-3db Bandwidth 150MHz
Current - Input Bias 1μA
Voltage - Input Offset 50μV
Operating Supply Current 1.35mA
Output Current per Channel 65mA
Dual Supply Voltage (±) 2.7 V ~ 5.4 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 758858-THS4551IDGKT
Popularity Medium
Supply and Demand Status Balance
Family Name THS4551
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian THS4551IDGKT CAD Model

Description

Product Overview: THS4551IDGKT from Texas Instruments

The THS4551IDGKT is a high-performance, low-noise, fully-differential operational amplifier from Texas Instruments designed for precision applications in industrial, medical, and communication systems. This device is well-suited for applications requiring high-speed data acquisition, active filtering, and multiple-channel instrumentation where low distortion and noise are critical.

Key Features

  • Wide Bandwidth: The THS4551IDGKT offers a wide bandwidth of 150 MHz, providing fast settling times and accurate signal amplification for high-speed signal processing.
  • Low Distortion: With a total harmonic distortion (THD) of -94 dBc, it ensures high-fidelity signal amplification, making it ideal for precision measurement and high-end audio applications.
  • Low Noise: The device boasts an ultra-low voltage noise density of 2.8 nV/√Hz at 1 kHz, which minimizes signal interference and enhances the signal-to-noise ratio of the system.
  • High Output Drive: Capable of driving ±50 mA output current, the THS4551IDGKT can directly drive ADCs or other high-load devices.
  • Flexible Power Supply: It operates over a wide supply range of ±2.25 V to ±18 V, accommodating a variety of power environments and application requirements.

Applications

  • High-speed data acquisition systems
  • Active filter design
  • Precision instrumentation
  • Medical imaging equipment
  • Professional audio equipment
  • Communications infrastructure

Package and Quality

The THS4551IDGKT comes in a compact 8-pin VSSOP (DGK) package, which is conducive to space-constrained applications. Texas Instruments is committed to high-quality standards, and this product is no exception, with rigorous testing and quality control measures in place to ensure reliability and performance in demanding environments.

Whether you're designing a sophisticated medical imaging system or a high-end audio interface, the THS4551IDGKT from Texas Instruments provides the precision, speed, and performance needed to deliver superior results.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1993 $51.9930
24+ $4.2661 $102.3864
37+ $4.1328 $152.9136
51+ $3.9995 $203.9745
65+ $3.8661 $251.2965
87+ $3.4662 $301.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess