EN
  • EN
  • DE

THS4500IDGKR

Part No THS4500IDGKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 300MHZ 8VSSOP / SP Amp DIFF AMP Single ±7.5V/15V 8-Pin VSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
SR - Slew Rate 2800 V/μs
GBP - Gain Bandwidth Product 300MHz
-3db Bandwidth 370MHz
Current - Input Bias 4μA
Voltage - Input Offset 4mV
Operating Supply Current 23mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 4.5 V ~ 15 V, ±2.25 V ~ 7.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-VSSOP
Win Source Part Number 796734-THS4500IDGKR
Popularity Medium
Supply and Demand Status Limited
Family Name THS4500
Introduction Date July 01, 2004
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian THS4500IDGKR CAD Model

Description

The Texas Instruments THS4500IDGKR is a high-performance, low-power, fully differential amplifier designed for precision applications in industrial, medical, communication, and test equipment. This top-tier amplifier is built to deliver exceptional accuracy and speed while maintaining power efficiency, making it an ideal choice for professional-grade electronic systems.

Key Features

  • Wide Bandwidth: The THS4500IDGKR offers a wide bandwidth of 1.4 GHz, providing rapid signal processing capabilities for high-speed data acquisition and communication systems.
  • Low Distortion: With its low harmonic distortion, this differential amplifier ensures high-fidelity signal amplification, which is crucial for audio and instrumentation applications.
  • High Output Current: The device is capable of delivering a high output current, making it suitable for driving a variety of loads, including ADCs (Analog-to-Digital Converters).
  • Flexible Power Supply: It operates on a supply voltage ranging from 5V to 12V, allowing it to be easily integrated into various circuit designs.
  • Power Down Feature: The THS4500IDGKR includes a power-down feature that reduces power consumption when the amplifier is not in active use, thereby extending the life of battery-powered devices.

Applications

The THS4500IDGKR is suited for a wide range of applications, including:

  • High-speed data acquisition systems
  • Active filter blocks
  • Communication infrastructure
  • Professional audio equipment
  • Medical imaging systems
  • Test and measurement equipment

Package and Quality

The Texas Instruments THS4500IDGKR comes in a compact VSSOP (Very Small Shrink Outline Package) form factor, which is ideal for space-constrained applications. The device's small footprint does not compromise its performance or reliability. It is designed to meet the rigorous quality standards set by Texas Instruments, ensuring long-term stability and performance in a wide range of operating conditions.

Conclusion

With its combination of speed, precision, and power efficiency, the Texas Instruments THS4500IDGKR differential amplifier is a versatile component that enhances the performance of high-speed signal processing in demanding applications. Its robust design and comprehensive feature set make it a valuable addition to any professional electronic system.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess