EN
  • EN
  • DE

SP03-8BTG

Part No SP03-8BTG
Manufacturer Littelfuse Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Littelfuse Inc.
Win Source Part Number 336542-SP03-8BTG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP03-8BTG CAD Model

Description

The SP03-8BTG is a TVS (Transient Voltage Suppressor) diode array from Littelfuse, designed to protect sensitive electronic components from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It is commonly used in portable devices, communication equipment, and other electronic systems where protection against transient voltage events is crucial.

Applications

  • Smartphones and Tablets: Protects I/O ports from ESD strikes.
  • Wearable Electronics: Safeguards circuitry in smartwatches and fitness trackers.
  • Communication Equipment: Protects data lines in modems, routers, and switches.
  • Industrial Control Systems: Provides surge protection for sensitive control circuits.
  • Automotive Electronics: Used in automotive systems to protect against voltage transients.
  • Medical Devices: Protects sensitive medical equipment from electrical disturbances.

Features

  • Low Clamping Voltage: Minimizes voltage overshoot during transient events.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines.
  • Small Footprint: Compact packaging allows for space-saving designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.
  • Multiple Channel Protection: Provides protection for multiple I/O lines with a single device.

Benefits

  • Enhanced System Reliability: Protects electronic components from damage, improving overall system reliability.
  • Reduced Downtime: Minimizes equipment downtime due to ESD or surge events.
  • Improved Product Lifespan: Extends the lifespan of electronic devices by protecting them from voltage transients.
  • Lower Repair Costs: Reduces the need for costly repairs caused by ESD or surge damage.
  • Compliance with Industry Standards: Meets industry standards for ESD and surge protection.
  • Simplified Design: Easy to implement into circuit designs.

Additional Details

The SP03-8BTG typically features a surface-mount package. The number of channels protected varies depending on the specific configuration. Key specifications include the clamping voltage, peak pulse current, and capacitance. It's essential to consult the Littelfuse datasheet for detailed electrical characteristics, package dimensions, and recommended soldering procedures. Proper PCB layout is crucial for effective ESD protection; minimizing trace lengths and using ground planes are recommended. This component is designed to meet or exceed industry standards for ESD immunity, such as IEC 61000-4-2.

You May Also Be Interested in

Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess