EN
  • EN
  • DE

THS4304DBVT

Part No THS4304DBVT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 870MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 830 V/μs
Gain Bandwidth Product (GBP) 870MHz
-3db Bandwidth 3GHz
Current - Input Bias 7μA
Voltage - Input Offset 500μV
Operating Supply Current 18mA
Channel Output Current 140mA
Supply Voltage - Operating 2.7 V to 5 V, ±1.35 V to 2.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1107081-THS4304DBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THS4304DBVT CAD Model

Description

The THS4304DBVT is a high-speed, voltage feedback amplifier designed by Texas Instruments, known for its exceptional performance in a wide range of applications. This amplifier is a perfect solution for designers looking for a device that offers a blend of speed, precision, and low power consumption.

Key Features

  • High Bandwidth: With a bandwidth of 1.4 GHz, the THS4304DBVT is capable of handling high-speed signals, making it ideal for video, RF, IF, and high-speed data applications.
  • Fast Slew Rate: It boasts a fast slew rate of 4100 V/µs, allowing it to respond quickly to changes in the input signal, thus maintaining signal fidelity.
  • Low Distortion: The device features very low harmonic distortion, which is critical for maintaining signal integrity in high-fidelity systems.
  • Low Noise: With a low input voltage noise of 1.9 nV/√Hz, the amplifier is suitable for applications requiring low noise performance, such as medical imaging and test equipment.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 4.5V to 5.5V, simplifying power supply design.
  • Output Disable Feature: The THS4304DBVT includes an output disable feature that allows the output to be placed in a high-impedance state, which is useful for multiplexing applications.

Applications

The THS4304DBVT is versatile and can be employed in a variety of applications, including:

  • Active filters
  • ADC/DAC buffers
  • Telecommunications
  • Professional video electronics
  • Portable test instruments
  • Medical imaging systems

Package and Reliability

This amplifier comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments ensures the reliability of the THS4304DBVT through rigorous testing and quality control processes, providing designers with confidence in their system designs.

Conclusion

The THS4304DBVT from Texas Instruments is a robust, high-speed amplifier that delivers excellent performance for a variety of applications. Its combination of speed, precision, low power, and low noise characteristics make it a highly attractive option for system designers seeking to optimize their signal chain performance.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2470 $60.7410
7+ $16.6130 $116.2910
10+ $16.0938 $160.9380
13+ $15.5747 $202.4711
17+ $15.0555 $255.9435
23+ $13.4980 $310.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess